"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51"
"","","70072","","NETGEAR","GS105GE","70072","0606449029673|606449029673|4000011178657","Network Switches","258","","","GS105","20231211160226","ICECAT","1","691978","https://images.icecat.biz/img/gallery/70072_7718736116.jpg","2700x1418","https://images.icecat.biz/img/gallery_lows/70072_7718736116.jpg","https://images.icecat.biz/img/gallery_mediums/70072_7718736116.jpg","https://images.icecat.biz/img/gallery_thumbs/70072_7718736116.jpg","","","NETGEAR GS105 Unmanaged Gigabit Ethernet (10/100/1000) Blue","5-Port Gigabit Desktop Switch","NETGEAR GS105, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex","NETGEAR GS105. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u. DC input voltage: 12 V. Power connector: DC-in jack","Gigabit Power, 10/100 Simplicity\r\n\r\n- Connects up to 10x faster than Fast Ethernet for maximum performance†\r\n- Up to 60% lower power consumption\r\n- Auto power-down mode saves energy when port is unused\r\n- Simple to combine Fast Ethernet and Gigabit devices in your network\r\n- Plug-and-play installation delivers ease of use\r\n\r\nFeatures\r\n\r\n- ProSafe 5- and 8-port Gigabit Desktop Switches connect your network with the dual advantages of performance and convenience\r\n- Fast, auto-switching Ethernet connection integrates 10, 100, and 1000 Mbps devices into your network\r\n- Supports Windows® and Macintosh® platforms\r\n- LEDs make it easy to monitor link, speed, and activity\r\n- AutoUplink™ technology automatically adjusts for two common types of cables\r\n- Compact metal case for desktop or wall mounting\r\n\r\nNETGEAR Green\r\n\r\n- Up to 60% lower power consumption\r\n- Auto power-down mode saves energy�0;0;0;3; when port is unused\r\n- Packaging manufactured with at least 80% recycled materials","https://images.icecat.biz/img/gallery/70072_7718736116.jpg","2700x1418","","","","","","","","","","Management features","Switch type: Unmanaged","Quality of Service (QoS) support: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u","10G support: No","Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T","Full duplex: Yes","Flow control support: Yes","Data transmission","MAC address table: 2000 entries","Switching capacity: 10 Gbit/s","Store-and-forward: Yes","Maximum data transfer rate: 1 Gbit/s","Jumbo frames support: Yes","Design","Stackable: No","Product colour: Blue","LED indicators: Yes","Performance","Compatible operating systems: Windows, Linux, Mac OS","Buffer size: 128 KB","Mean time between failures (MTBF): 3197945 h","Power","Power source: DC","Power supply included: Yes","DC input voltage: 12 V","Input current: 1 A","Power consumption (typical): 3.5 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 95%","Weight & dimensions","Width: 94 mm","Depth: 100 mm","Height: 27 mm","Weight: 261 g","Packaging data","Included power plug types: EU","Logistics data","Harmonized System (HS) code: 85176990","Other features","Dimensions (W x D x H) (imperial): 94 x 104.1 x 27.9 mm (3.7 x 4.1 x 1.1"")"