"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64"
"","","69907281","","LG","29WL500-B","69907281","8806098487332|8806098487479|8806098585335","Computer Monitors","222","","","29WL500-B","20240321160323","ICECAT","1","287827","https://images.icecat.biz/img/gallery/69907281_8244451888.jpg","1600x1062","https://images.icecat.biz/img/gallery_lows/69907281_8244451888.jpg","https://images.icecat.biz/img/gallery_mediums/69907281_8244451888.jpg","https://images.icecat.biz/img/gallery_thumbs/69907281_8244451888.jpg","","http://objects.icecat.biz/objects/mmo_69907281_1562853683_7821_23418.pdf","LG 29WL500-B computer monitor 73,7 cm (29"") 2560 x 1080 pixels UltraWide Full HD LED Black","29"", 2560 x 1080, 21:9, 16.7M, 250 cd/m², IPS, HDMI, 75Hz, 100-240V, 698.1 x 317.5 x 76.9 mm","LG 29WL500-B, 73,7 cm (29""), 2560 x 1080 pixels, UltraWide Full HD, LED, 5 ms, Black","LG 29WL500-B. Display diagonal: 73,7 cm (29""), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black","21:9 Full HD Display\nMore Room For Big Ideas\nMore RoImmerse yourself in your creations with the breathtaking scale of a high-performance Full HD UltraWide® 21:9 display.om For Big Ideas\n\nHDR 10\nEnjoy Breathtaking Clarity\nTo more fully realize content creators’ vision, this monitor is compatible with industry-standard HDR10 high dynamic range, supporting specific levels of color and brightness that exceed the capabilities of ordinary monitors.\n\nIPS with sRGB 98%\nExceptional Color Fidelity\nThis monitor, with 99% coverage of the sRGB spectrum, is a great solution for photographers, graphic designers or anyone looking for highly accurate color.\n\nOn-Screen Control 2.2\nTake fast, easy control of essential monitor settings including picture, audio and Screen Split with just a few clicks of your mouse.\n\nRadeon FreeSync™\nWith FreeSync, gamers can experience seamless, fluid movement throughout hi-res, fast-paced games. FreeSync virtually eliminates screen tearing and stuttering.\n\nGame Mode\nGame modes for First-Person-Shooter game and even a RTS pre-set mode allow you to choose the best conditions for you and the gam you're playing.\n\nEdge-Arc Design Stand\nFree Your Eyes From Distraction\nSoak up that gorgeous imagery without the distraction of unsightly borders with an ultra-thin bezel that unites form and function.","https://images.icecat.biz/img/gallery/69907281_8244451888.jpg|https://images.icecat.biz/img/gallery/69907281_1632481148.jpg|https://images.icecat.biz/img/gallery/69907281_0764760681.jpg|https://images.icecat.biz/img/gallery/69907281_2341285091.jpg|https://images.icecat.biz/img/gallery/69907281_3591292929.jpg|https://images.icecat.biz/img/gallery/69907281_1379640995.jpg|https://images.icecat.biz/img/gallery/69907281_6648640371.jpg","1600x1062|1600x1062|1600x1062|1600x1062|1600x1062|1600x1062|1600x1062","||||||","","http://objects.icecat.biz/objects/mmo_69907281_1614958699_9922_62415.pdf","http://objects.icecat.biz/objects/mmo_69907281_1614958718_4347_62221.pdf","","","","","","Display","Display diagonal: 73,7 cm (29"")","Display resolution: 2560 x 1080 pixels","Native aspect ratio: 21:9","Display technology: LED","Touchscreen: No","HD type: UltraWide Full HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 75 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Supported graphics resolutions: 2560 x 1080","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","High Dynamic Range (HDR) supported: Yes","DDC/CI: Yes","sRGB coverage (typical): 99%","Multimedia","Built-in speaker(s): No","Design","Product colour: Black","Ports & interfaces","HDMI: Yes","HDMI ports quantity: 2","Headphone outputs: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","VESA mounting interfaces: 100 x 100 mm","Power","Energy efficiency class (SDR): G","Energy efficiency class (HDR): F","Energy consumption (HDR) per 1000 hours: 25 kWh","Power consumption (standby): 0,5 W","Power consumption (off): 0,3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Skala efisiensi energi: A to G","Packaging content","Cables included: AC, HDMI","Weight & dimensions","Width (with stand): 698,1 mm","Depth (with stand): 209,4 mm","Height (with stand): 410,9 mm","Weight (with stand): 4,9 kg","Width (without stand): 698,1 mm","Depth (without stand): 76,9 mm","Height (without stand): 317,5 mm","Weight (without stand): 4,4 kg","Packaging data","Package width: 822 mm","Package depth: 413 mm","Package height: 159 mm","Package weight: 7,2 kg","Package type: Box","Sustainability","European Product Registry for Energy Labelling (EPREL) code: 359343","Logistics data","Harmonized System (HS) code: 85285210"