"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","695911","","Linksys","WRT54GR","695911","","Wireless Routers","3982","","","Wireless-G Broadband Router with RangeBooster","20190621103242","ICECAT","1","58030","https://images.icecat.biz/img/norm/high/695911-2148.jpg","199x455","https://images.icecat.biz/img/norm/low/695911-2148.jpg","https://images.icecat.biz/img/gallery_mediums/img_695911_medium_1480936323_6001_7799.jpg","https://images.icecat.biz/thumbs/695911.jpg","","","Linksys Wireless-G Broadband Router with RangeBooster wireless router","Wireless-G Broadband Router with RangeBooster","Linksys Wireless-G Broadband Router with RangeBooster, 13 channels, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPA, TCP/IP, IPX/SPX, NetBOIS, DMZ, WLAN, LAN (1, 2, 3, 4), FCC, IC'03, CE, Wi-Fi","Linksys Wireless-G Broadband Router with RangeBooster. Channels quantity: 13 channels. Networking standards: IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. Supported network protocols: TCP/IP, IPX/SPX, NetBOIS. LED indicators: DMZ, WLAN, LAN (1, 2, 3, 4)","Wireless-G is the upcoming 54Mbps wireless networking standard that's almost five times faster than the widely deployed Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country — but since they share the same 2.4GHz radio band, Wireless-G devices can also interoperate with existing 11Mbps Wireless-B equipment. \r\n\r\nSince both standards are built in, you can protect your investment in existing 802.11b infrastructure, and migrate to the new screaming fast Wireless-G standard as your needs grow. \r\n\r\nThe Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect Wireless-G or Wireless-B devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection. \r\n\r\nTo protect your data and privacy, the Wireless-G Broadband Router can encrypt all wireless transmissions. The Router can serve as a DHCP Server, has NAT technology to protect against Internet intruders, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Configuration is a snap with the web browser-based configuration utility. \r\n\r\nWith the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!\r\n\r\n- All-in-one Internet-sharing Router, 4-port Switch, and Wireless-G Access Point. \r\n- Wireless data rates up to 54Mbps—5 times faster than Wireless-B (802.11b). \r\n- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G clients. \r\n- Also interoperates with Wireless-B Devices. \r\n- Advanced wireless security with 128-bit WEP encryption, MAC or IP address filtering.\r\n- RangeBooster (MIMO) technology for dramatically increased range.\r\n","https://images.icecat.biz/img/norm/high/695911-2148.jpg","199x455","","","","","","","","","","Wireless LAN features","Channels quantity: 13 channels","Network","Networking standards: IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Supports ISDN connection: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Web-based management: Yes","Security","Security algorithms: WPA","Stateful Packet Inspection (SPI): Yes","Filtering: Yes","MAC address filtering: Yes","Protocols","DHCP server: Yes","Supported network protocols: TCP/IP, IPX/SPX, NetBOIS","Design","LED indicators: DMZ, WLAN, LAN (1, 2, 3, 4)","Features","Certification: FCC, IC'03, CE, Wi-Fi","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 85%","System requirements","Minimum processor: 200 MHz","Minimum RAM: 64 MB","Weight & dimensions","Weight: 16.9 oz (480 g)","Other features","Dimensions (WxDxH): 7.87 x 7.32 x 1.89"" (200 x 186 x 48 mm)","Indoor range: 100 m","Power requirements: DC 12V, 1.0 A","Outdoor range: 450 m","Networking features: Ethernet LAN, WLAN","Maximum data transfer rate: 0.054 Gbit/s","Bandwidth: 2.4 GHz","xDSL connection: No","Non-operating relative humidity (non-condensing): 5 - 90%"