"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","66052550","","R-Go Tools","RGOVLZE4TWSI","66052550","8719274491118","Monitor Mounts & Stands","942","","","Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black","20250424163621","ICECAT","1","515519","https://images.icecat.biz/img/gallery/43bb71c79696078502f012d2d73e8ff1f3a79202.jpg","1158x813","https://images.icecat.biz/img/gallery_lows/b617e244f25efb4715a0ed250bbf0c0117119f2c.jpg","https://images.icecat.biz/img/gallery_mediums/1bb19e76c119e78c6cd182fc09b380b49830de4e.jpg","https://images.icecat.biz/img/gallery_thumbs/02ee3d34d6e3aefdd6a7ee2d46aed511ab2ec6c5.jpg","http://objects.icecat.biz/objects/mmo_66052550_1626330346_0387_52331.pdf|http://objects.icecat.biz/objects/mmo_66052550_1684744239_0577_456143.pdf","http://objects.icecat.biz/objects/mmo_66052550_1623875211_9053_52473.pdf","R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black","Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black","R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black, Clamp, 8 kg, 61 cm (24""), 81.3 cm (32""), 100 x 100 mm, Black","R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black. Mounting: Clamp, Maximum weight capacity: 8 kg, Minimum screen size: 61 cm (24""), Maximum screen size: 81.3 cm (32""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Black","With the R-Go dual monitor arm, you can easily and quickly position your screens at eye level. In addition, you can tilt and rotate the screens as required. The Caparo monitor arms even have an integrated gas spring, allowing you to easily adjust the screens in height and depth with one hand. Ideal for flexible workplaces! Thanks to the modular character, you can easily expand the monitor arms as required with a document holder, laptop holder, smartbar or an extra arm. The monitor arms can be installed from above the worktop. This allows you to work in an upright posture even during installation! In addition, you don't need any tools for installation. The R-Go monitor arms are designed to be CO2 neutral. The CO2 emissions released when manufacturing a monitor arm are compensated by planting trees. The R-Go monitor arms are designed in the Netherlands and feature patented SMART functions, such as a rotation stop for each moving part. This SMART STOP prevents the monitor arms from colliding with an (acoustic) panel.","","","","","https://images.icecat.biz/img/gallery/43bb71c79696078502f012d2d73e8ff1f3a79202.jpg|https://images.icecat.biz/img/gallery/6d66ad4be022c30071c221c81de04f0adadaf6f0.jpg|https://images.icecat.biz/img/gallery/d04db3eb0acbf688f01b3cedfb3252d0a6839eda.jpg","1158x813|1183x988|1280x953","||","","","","","http://www.youtube.com/watch?v=v53_7YWtorc","","","Sustainability starts with the design - Certified 100% circular|http://images.icecat.biz/img/bullets/66052550-6656e69577360973880012.jpg|Our monitor arms are designed according to the principles of ""Circular Product Design"" with the aim of keeping our carbon footprint as low as possible. The monitor arms are fully recyclable, as the aluminum and plastic used can be easily separated. We have received a ""100% circularity"" certificate for this.\n\nCreate your own set-up! - Modular design|http://images.icecat.biz/img/bullets/66052550-6656e6962d6d6036177006.jpg|Build your own monitor arm using separate modules, such as a document holder, laptop holder , smartbar or an extra arm. The modular design allows you to easily upgrade your monitor arm and, in case of maintenance, only a single module needs to be replaced instead of the entire monitor arm.\n\nCaparo monitor arm with gas spring - Easily adjustable|http://images.icecat.biz/img/bullets/66052550-6656e696a087e361169135.jpg|

Easily adjustable in depth and height. The screen can tilt and swivel as required. The Caparo is equipped with a gas spring. Thanks to the integrated gas spring, the monitor arm is easy to adjust in height and depth with one hand. In addition, you can rotate and tilt the screen as required. This makes the Caparo ideal for flexible workstations!

\n\n

Installation from above worktop

The monitor arms can be installed from above the worktop. This allows you to work in an upright posture even during installation!

","Certified 100% circular|Modular design|Fully adjustable with gas spring|With patented SMART functions|Dutch design|Integrated cable management","","Mounting","Number of displays supported: 2","Maximum screen size: 81.3 cm (32"")","Mounting type: Desk","Maximum weight capacity: 8 kg","Minimum screen size: 61 cm (24"")","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Mounting: Clamp","Panel mounting interface: 75 x 75,100 x 100 mm","Ergonomics","Height adjustment: Yes","Height adjustment range: 290 - 500 mm","Adjustable depth: Yes","Depth adjustment range: 200 - 560 mm","Tilt angle range: 0 - 40°","Swivel angle: 180°","Angle of rotation: 360°","Turn angle: 40°","Built-in gas spring: No","Design","Product colour: Black","Housing material: Aluminium","Country of production: China","Weight & dimensions","Weight: 3.4 kg","Packaging data","Package width: 285 mm","Package depth: 135 mm","Package height: 386 mm","Package weight: 3.94 kg","Other features","Warranty period: 5 year(s)","Logistics data","Master (outer) case width: 300 mm","Master (outer) case length: 400 mm","Master (outer) case height: 500 mm","Master (outer) case gross weight: 32 kg","Products per master (outer) case: 4 pc(s)","Country of origin: China","Harmonized System (HS) code: 7616999099"