"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","66034473","","R-Go Tools","RGOVLZE4SI","66034473","8719274491088","Monitor Mounts & Stands","942","Zepher 4","","R-Go Zepher single monitor arm","20240311140042","ICECAT","1","588222","https://images.icecat.biz/img/gallery/0959018ab3540eb32ca3adaa3d4a01ee.jpg","1240x1240","https://images.icecat.biz/img/gallery_lows/0959018ab3540eb32ca3adaa3d4a01ee.jpg","https://images.icecat.biz/img/gallery_mediums/0959018ab3540eb32ca3adaa3d4a01ee.jpg","https://images.icecat.biz/img/gallery_thumbs/0959018ab3540eb32ca3adaa3d4a01ee.jpg","http://objects.icecat.biz/objects/mmo_66034473_1626330341_9215_48612.pdf|http://objects.icecat.biz/objects/mmo_66034473_1684744238_4067_449205.pdf","http://objects.icecat.biz/objects/mmo_66034473_1623875211_3235_7574.pdf","R-Go Tools Zepher 4 R-Go Zepher single monitor arm","R-Go Zepher single monitor arm, fully adjustable, VESA 75x75/100x100mm, 0-8 Kg load capacity, 100% circular, black","R-Go Tools Zepher 4 R-Go Zepher single monitor arm, Clamp, 17.6 lbs (8 kg), 24"", 32"", 3.94 x 3.94"" (100 x 100 mm), Black, Silver","R-Go Tools Zepher 4 R-Go Zepher single monitor arm. Mounting: Clamp, Maximum weight capacity: 17.6 lbs (8 kg), Minimum screen size: 24"", Maximum screen size: 32"", Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm). Height adjustment, Tilt angle range: 0 - 40°. Product color: Black, Silver","With the R-Go single monitor arm, you can easily and quickly position your monitor at eye level. In addition, you can tilt and rotate the screen as required. The Caparo monitor arm even has an integrated gas spring, allowing you to easily adjust the screen's height and depth with one hand. Ideal for flexible workplaces! Thanks to its modular character, you can easily expand the monitor arm as required with a document holder, laptop holder, Smartbar or an additional arm. The monitor arm can be installed from above the worktop. This allows you to work in an upright posture even during installation! In addition, you don't need any tools for installation. The R-Go monitor arms are designed to be CO2 neutral. The CO2 emissions released when manufacturing a monitor arm are compensated by planting trees. The R-Go monitor arms are designed in the Netherlands and feature patented SMART functions, such as a rotation stop for each moving part. This SMART STOP prevents the monitor arm from colliding with an (acoustic) wall.","https://images.icecat.biz/img/gallery/0959018ab3540eb32ca3adaa3d4a01ee.jpg|https://images.icecat.biz/img/gallery/8cf8adbbd6bd19b614b8949c9d61bd05.jpg|https://images.icecat.biz/img/gallery/abbd4afca622f82fd6a5a73795f18c4a.jpg|https://images.icecat.biz/img/gallery/7faaca2dbc687142389836649717f66c.jpg|https://images.icecat.biz/img/gallery/d2167b74a67508a03e5744b2db466f90.jpg|https://images.icecat.biz/img/gallery/2985c32f634deb408d044acf55fd9f32.jpg|https://images.icecat.biz/img/gallery/6bc4c9fc3e4b05aed207b08ebdca2d6b.jpg|https://images.icecat.biz/img/gallery/d78f79c0fab6ab67dc8583eb597ce113.jpg","1240x1240|1240x1240|1240x1240|1240x1240|1240x1240|1240x1240|1240x1240|1240x1240","|||||||","","","","","http://www.youtube.com/watch?v=v53_7YWtorc","","","Sustainability starts with the design|http://images.icecat.biz/img/bullets/66034473-65d4acac84476842250428.jpg|Our monitor arms are designed according to the principles of ""Circular Product Design"" with the aim of keeping our carbon footprint as low as possible. The monitor arms are fully recyclable, as the aluminum and plastic used can be easily separated. We have received a ""100% circularity"" certificate for this.\n\nCreate your own set-up!|http://images.icecat.biz/img/bullets/66034473-647ef1754eec6145029368.jpg|Build your own monitor arm using separate modules, such as a document holder, laptop holder, smartbar or an extra arm. The modular design allows you to easily upgrade your monitor arm and, in case of maintenance, only a single module needs to be replaced instead of the entire monitor arm.\n\nCaparo monitor arm with gas spring|http://images.icecat.biz/img/bullets/66034473-65d4acae4e141295337778.jpg|Easily adjustable in depth and height. The screen can tilt and swivel as required. The Caparo is equipped with a gas spring. Thanks to the integrated gas spring, the monitor arm is easy to adjust in height and depth with one hand. In addition, you can rotate and tilt the screen as required. This makes the Caparo ideal for flexible workstations!\n\nInstallation from above worktop The monitor arms can be installed from above the worktop. This allows you to work in an upright posture even during installation!","Mounting","Maximum weight capacity: 17.6 lbs (8 kg)","Maximum screen size: 32""","Mounting type: Desk","Minimum screen size: 24""","Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm)","Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm)","Number of displays supported: 1","Mounting: Clamp","Panel mounting interface: 75 x 75,100 x 100 mm","Ergonomics","Height adjustment: Yes","Adjustable depth: Yes","Depth adjustment range: 7.87 - 22"" (200 - 560 mm)","Tilt angle range: 0 - 40°","Swivel angle: 180°","Angle of rotation: 360°","Turn angle: 40°","Built-in gas spring: No","Built-in mechanical spring: No","Design","Product color: Black, Silver","Country of production: China","Technical details","Warranty period: 5 year(s)","Weight & dimensions","Weight: 4.72 lbs (2.14 kg)","Package width: 7.48"" (190 mm)","Package depth: 5.31"" (135 mm)","Package height: 15.2"" (386 mm)","Package weight: 5.56 lbs (2.52 kg)","Logistics data","Master (outer) case width: 11.8"" (300 mm)","Master (outer) case length: 15.7"" (400 mm)","Master (outer) case height: 19.7"" (500 mm)","Master (outer) case weight: 45.6 lbs (20.7 kg)","Quantity per master (outer) case: 6 pc(s)","Harmonized System (HS) code: 7616999099","Other features","Country of origin: China"