"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","65307580","","Neomounts","NM-W475BLACK","65307580","5057103005345|8717371444679","TV Mounts","1056","","","Flat Screen Wall Mount","20230921151910","ICECAT","1","405623","https://images.icecat.biz/img/gallery/65307580_2999852980.jpg","1000x999","https://images.icecat.biz/img/gallery_lows/65307580_2999852980.jpg","https://images.icecat.biz/img/gallery_mediums/65307580_2999852980.jpg","https://images.icecat.biz/img/gallery_thumbs/65307580_2999852980.jpg","http://objects.icecat.biz/objects/mmo_65307580_1611797490_0386_19215.pdf","http://objects.icecat.biz/objects/mmo_65307580_1543578968_1526_9721.pdf|http://objects.icecat.biz/objects/mmo_65307580_1579551156_0518_25226.pdf","Neomounts Flat Screen Wall Mount","Newstar TV/Monitor Wall Mount (Full Motion) for 32""-75"" Screen - Black","Neomounts Flat Screen Wall Mount, 190.5 cm (75""), 200 x 200 mm, 600 x 400 mm, 0 - 20°, 5°, Black","Neomounts Flat Screen Wall Mount. Maximum weight capacity: 40 kg, Minimum screen size: 81.3 cm (32""), Maximum screen size: 190.5 cm (75""), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 20°, Angle of rotation: 5°, Distance to the wall (min): 5 cm, Distance to the wall (max): 51 cm. Product colour: Black","The NewStar wall mount, model NM-W475BLACK is a full swing tilt- and swivel wall mount for flat screens up to 75”. This mount is a great choice when you want the ultimate viewing flexibility with your flat screen TV. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished. \n\nNewStars’ tilt (20°) and swivel (120°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 5 to 61 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.\n\nNewStar NM-W475BLACK has three pivot points and is suitable for screens up to 75"" (191 cm). The weight capacity of this product is 40 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 200x200 to 600x400mm. Different hole patterns can be covered using NewStar VESA adapter plates.\n\nCreate a clean design ambiance for your flat screen TV in a living room, bedroom or public environment. \n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/65307580_2999852980.jpg|https://images.icecat.biz/img/gallery/65307580_1623222170.jpg|https://images.icecat.biz/img/gallery/65307580_6620840250.jpg|https://images.icecat.biz/img/gallery/65307580_7006162027.jpg|https://images.icecat.biz/img/gallery/65307580_7306943761.jpg|https://images.icecat.biz/img/gallery/65307580_8638456818.jpg|https://images.icecat.biz/img/gallery/65307580_7179491993.jpg","1000x999|1000x999|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","||||||","","","","","https://www.youtube.com/watch?v=84XMdC53uUE","","","","Mounting","Maximum weight capacity: 40 kg","Maximum screen size: 190.5 cm (75"")","Mounting type: Wall","Minimum VESA mount: 200 x 200 mm","Maximum VESA mount: 600 x 400 mm","Minimum screen size: 81.3 cm (32"")","Panel mounting interface: 200 x 200,600 x 400 mm","Number of displays supported: 1","Ergonomics","Tilt angle range: 0 - 20°","Swivel angle: 120°","Angle of rotation: 5°","Distance to the wall (max): 51 cm","Distance to the wall (min): 5 cm","Design","Product colour: Black","Technical details","Country of origin: China","Packaging data","Package width: 465 mm","Package depth: 87 mm","Package height: 805 mm","Logistics data","Master (outer) case width: 830 mm","Master (outer) case length: 500 mm","Master (outer) case height: 200 mm","Master (outer) case gross weight: 21 kg","Master (outer) case net weight: 19.5 kg","Products per master (outer) case: 2 pc(s)","Harmonized System (HS) code: 83025000","Products per pallet (EU): 34 pc(s)","Technical details","Package net weight: 9.8 kg"