"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","65281760","","Neomounts","NM-D725DXSILVER","65281760","8717371446581","Monitor Mounts & Stands","942","","","Neomounts monitor desk mount","20230929154026","ICECAT","1","465536","https://images.icecat.biz/img/gallery/65281760_2067506275.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/65281760_2067506275.jpg","https://images.icecat.biz/img/gallery_mediums/65281760_2067506275.jpg","https://images.icecat.biz/img/gallery_thumbs/65281760_2067506275.jpg","http://objects.icecat.biz/objects/mmo_65281760_1625523109_6756_30616.pdf","http://objects.icecat.biz/objects/mmo_65281760_1543494585_6969_9799.pdf","Neomounts monitor desk mount","NeomountsFull Motion Dual Desk Mount (clamp & grommet) with crossbar for two 10-27"" Monitor Screens, Height Adjustable (gas spring) - Silver","Neomounts monitor desk mount, Clamp/Bolt-through, 5 kg, 25.4 cm (10""), 68.6 cm (27""), 100 x 100 mm, Silver","Neomounts monitor desk mount. Mounting: Clamp/Bolt-through, Maximum weight capacity: 5 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 68.6 cm (27""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product colour: Silver","The Neomounts desk mount, model NM-D725DXSILVER is a tilt-, swivel and rotatable desk mount with crossbar for 2 flat screens up to 27"". This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.\n\nNeomountss' unique tilt (90°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily individually height adjustable to 54 centimetres using a gas spring. Depth adjustable from 0 to 61 centimetres. A unique cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.\n\nNeomounts NM-D725DXSILVER has three pivot points and is suitable for screens up to 27"" (68 cm). The weight capacity of this product is 4 to 10 kg (max. 5 kg each screen). The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nBy using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/65281760_2067506275.jpg|https://images.icecat.biz/img/gallery/65281760_1776388738.jpg|https://images.icecat.biz/img/gallery/65281760_0135286298.jpg|https://images.icecat.biz/img/gallery/65281760_6920971525.jpg|https://images.icecat.biz/img/gallery/65281760_0083468421.jpg|https://images.icecat.biz/img/gallery/65281760_2927681849.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||","","","","","","","","","","","Mounting","Maximum weight capacity: 5 kg","Maximum screen size: 68.6 cm (27"")","Mounting type: Desk","Minimum screen size: 25.4 cm (10"")","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 2","Mounting: Clamp/Bolt-through","Panel mounting interface: 75 x 75,100 x 100 mm","Ergonomics","Height adjustment: Yes","Height adjustment type: Gas spring","Height adjustment range: 0 - 540 mm","Depth adjustment range: 0 - 610 mm","Swivel angle: 180°","Angle of rotation: 360°","Turn angle: 90°","Design","Product colour: Silver","Weight & dimensions","Height: 540 mm","Packaging data","Package width: 825 mm","Package depth: 300 mm","Package height: 135 mm","Logistics data","Master (outer) case width: 825 mm","Master (outer) case length: 300 mm","Master (outer) case height: 405 mm","Products per master (outer) case: 3 pc(s)","Country of origin: China","Harmonized System (HS) code: 85299097","Products per pallet (EU): 48 pc(s)"