"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","636794","","APC","SUA750","636794","0731304212676|731304212676","Uninterruptible Power Supplies (UPSs)","817","","","Smart UPS 750 VA","20231215113703","ICECAT","1","101067","https://images.icecat.biz/img/norm/high/636794-9399.jpg","200x195","https://images.icecat.biz/img/gallery_lows/img_636794_thumb_1480944075_6453_26509.jpg","https://images.icecat.biz/img/gallery_mediums/img_636794_medium_1480944075_4624_26509.jpg","https://images.icecat.biz/thumbs/636794.jpg","","","APC Smart UPS 750 VA uninterruptible power supply (UPS) 0.75 kVA 500 W","APC Smart-UPS, 750VA/500W, Interface Port DB-9 RS-232, USB, SmartSlot","APC Smart UPS 750 VA, 0.75 kVA, 500 W, 340 J, Sealed Lead Acid (VRLA), 4.8 min, 16.4 min","APC Smart UPS 750 VA. Output power capacity: 0.75 kVA, Output power: 500 W, Surge energy rating: 340 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.8 min, Typical backup time at half load: 16.4 min. Product colour: Black, Certification: C-tick, CE, EN 50091-1, EN 50091-2, EN 55022, GOST, IEC 60950, VDE. Weight: 13.2 kg, Package weight: 14.6 kg. Input connection type: IEC-320-C14, Dimensions (WxDxH): 137 x 358 x 157 mm, Nominal output voltage: 120 V","- Battery replacement without tools\r\n- Disconnected battery notification\r\n- Front-access servicing\r\n- USB connectivity","https://images.icecat.biz/img/norm/high/636794-9399.jpg|https://images.icecat.biz/img/gallery/636794_521.jpg","200x195|75x75","|","","","","","","","","","Features","Output power capacity: 0.75 kVA","Output power: 500 W","Surge energy rating: 340 J","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 4.8 min","Typical backup time at half load: 16.4 min","Battery recharge time: 3 h","Replacement battery cartridge: RBC48","Design","Product colour: Black","Certification: C-tick, CE, EN 50091-1, EN 50091-2, EN 55022, GOST, IEC 60950, VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 13.2 kg","Package weight: 14.6 kg","Other features","Input connection type: IEC-320-C14","Dimensions (WxDxH): 137 x 358 x 157 mm","Nominal output voltage: 120 V","Nominal input voltage: 120 V","Filtering: Yes","Package dimensions (WxDxH): 273 x 495 x 279 mm","I/O ports: DB-9 RS-232; USB"