"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","6285398","","Neomounts","PLASMA-M2000","6285398","8717371442774","Signage Display Mounts","1347","","","Neomounts floor stand","20240820113440","ICECAT","1","813593","https://images.icecat.biz/img/gallery/6285398_3068612959.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/6285398_3068612959.jpg","https://images.icecat.biz/img/gallery_mediums/6285398_3068612959.jpg","https://images.icecat.biz/img/gallery_thumbs/6285398_3068612959.jpg","http://objects.icecat.biz/objects/mmo_6285398_1716477845_421_4061062.pdf","","Neomounts floor stand","Neomounts Mobile TV Floor Stand for 37-85"" screen, Height Adjustable - Black","Neomounts floor stand, 100 kg, 94 cm (37""), 2.16 m (85""), 200 x 200 mm, 800 x 400 mm, 1400 - 1800 mm","Neomounts floor stand. Maximum weight capacity: 100 kg, Minimum screen size: 94 cm (37""), Maximum screen size: 2.16 m (85""), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 400 mm. Height adjustment range: 1400 - 1800 mm, Tilt angle range: 0 - 15°. Product colour: Silver","The Neomounts floor stand, model PLASMA-M2000 is a mobile floor stand for flat screens up to 85"" (216 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.\n\nNeomounts versatile tilt (15°) and rotate (180°)technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. You can easily rotate the screen from portrait to landscape and back. The mount is manually height adjustable from 140 to 180 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy.\n\nNeomounts' floor stand, PLASMA-M2000 holds your TV, AV equipment and even hides your cables. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.\n\nNeomounts PLASMA-M2000 has one pivot point and is suitable for screens up to 85"" (216 cm). The weight capacity of this product is 100 kg each screen. The stand is suitable for screens that meet VESA hole pattern 200x200 to 800x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates. Speedy assembly and installation.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/6285398_3068612959.jpg|https://images.icecat.biz/img/gallery/6285398_9901147669.jpg|https://images.icecat.biz/img/gallery/d27997572e0f89da828415d776e13e02.jpg","1004x1004|1004x1774|1004x1004","||","","","","","","","","","","","Mounting","Maximum weight capacity: 100 kg","Maximum screen size: 2.16 m (85"")","Mounting type: Floor","Minimum VESA mount: 200 x 200 mm","Maximum VESA mount: 800 x 400 mm","Minimum screen size: 94 cm (37"")","Panel mounting interface: 200 x 200,200 x 400,400 x 400,400 x 600,200 x 300,300 x 300,440 x 400,600 x 200,600 x 300,600 x 400,680 x 300,800 x 200,800 x 400,300 x 200,400 x 300,400 x 500,400 x 200","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment type: Manual","Height adjustment range: 1400 - 1800 mm","Tilt angle range: 0 - 15°","Angle of rotation: 180°","Tilt adjustment: Yes","Tilt angle: 15°","Design","Product colour: Silver","Type: Portable floor stand","Housing material: Steel","Weight & dimensions","Height: 1800 mm","Packaging data","Package width: 1020 mm","Package depth: 620 mm","Package height: 260 mm","Other features","Country of origin: Taiwan","Logistics data","Master (outer) case net weight: 39.8 kg","Harmonized System (HS) code: 7326909890","Products per pallet (EU): 6 pc(s)","Quantity per master (outer) case: 1 pc(s)","Master (outer) case width: 1020 mm","Master (outer) case length: 620 mm","Master (outer) case height: 260 mm","Master (outer) case gross weight: 42.1 kg","Products per master (outer) case: 1 pc(s)","Technical details","Package net weight: 39.8 kg"