"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","62313356","","Tripp Lite","P006-000-DA","62313356","0037332217998|037332217998","Power Plug Adapters","1941","","","Down-Angled NEMA 5-15P to C13 Power Cord Adapter - 10A, 125V, Black","20240219222938","ICECAT","1","67461","https://images.icecat.biz/img/gallery/62313356_3003758091.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/62313356_3003758091.jpg","https://images.icecat.biz/img/gallery_mediums/62313356_3003758091.jpg","https://images.icecat.biz/img/gallery_thumbs/62313356_3003758091.jpg","http://objects.icecat.biz/objects/mmo_62313356_1539003262_2894_13160.pdf","","Tripp Lite P006-000-DA power plug adapter NEMA 5-15P C13 Black","Down-Angled NEMA 5-15P to C13 Power Cord Adapter - 10A, 125V, Black","Tripp Lite P006-000-DA, NEMA 5-15P, C13, 125 V, 10 A, Black, Male/Female","Tripp Lite P006-000-DA. Plug connector type: NEMA 5-15P, Socket connector type: C13, AC input voltage: 125 V. Package width: 101.1 mm, Package depth: 12.7 mm, Package height: 127 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 154.9 mm, Master (outer) case length: 25.4 mm","5-15P to C13 Adapter Connects PCs, Printers, Monitors and Other Equipment\nThis UL-listed angled power adapter is designed for home/office desktop computer setups. It converts a C14 plug into a NEMA 5-15P connector and is ideal for a device’s built-in power cord that doesn’t match the available outlet. You can use this adapter to connect a computer, monitor, printer, scanner or other device with a C14 connector to a NEMA 5-15R wall outlet, surge protector or UPS system. The C13 end is designed at an angle, which allows you to use it in tight spaces, such as flush against a wall or behind furniture.\n\nTypical Applications\n- Connect devices like computers, printers and monitors to a NEMA 5-15R outlet near your workstation\n- Plug into a device placed in a hard-to-reach space, such as against a wall or behind a desk\n\nPackage Includes\n- P006-000-DA Down-Angled NEMA 5-15P to C13 Power Cord Adapter, Black","https://images.icecat.biz/img/gallery/62313356_3003758091.jpg|https://images.icecat.biz/img/gallery/62313356_2820871734.jpg|https://images.icecat.biz/img/gallery/62313356_4075079691.jpg|https://images.icecat.biz/img/gallery/62313356_4799427136.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Plug connector type: NEMA 5-15P","Socket connector type: C13","AC input voltage: 125 V","Current rating: 10 A","Product colour: Black","Connector gender: Male/Female","Certification: UL/cUL, REACH","Packaging Data","Package width: 101.1 mm","Package depth: 12.7 mm","Package height: 127 mm","Package weight: 50 g","Technical Details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332217995","Logistics data","Quantity per master (outer) case: 10 pc(s)","Master (outer) case width: 154.9 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 300 mm","Master (outer) case weight: 480 g","Country of origin: China"