"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","6099827","","CLUB3D","CGAX-68524","6099827","","Graphics Cards","170","","","CGAX-68524","20221021103606","ICECAT","1","152724","https://images.icecat.biz/img/norm/high/6099827-7244.jpg","500x500","https://images.icecat.biz/img/norm/low/6099827-7244.jpg","https://images.icecat.biz/img/gallery_mediums/img_6099827_medium_1481622945_9841_13738.jpg","https://images.icecat.biz/thumbs/6099827.jpg","","","CLUB3D CGAX-68524 graphics card AMD 1 GB GDDR5","Radeon HD 6850 CoolStream Edition, 1024MB, GDDR5, 4000MHz, 256Bit, PCI-E 2.1, DL-DVI, HDMI, DisplayPort, Active Fansink","CLUB3D CGAX-68524, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1","CLUB3D CGAX-68524. Graphics processor family: AMD, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active","Play the latest DirectX® 11 capable games in true “Eye-Definition” with the Club 3D Radeon™ HD 6870 graphics series. AMD’s second-generation DirectX® 11 capable architecture enables ultra-realistic effects and lighting fast frame rates for the ultimate HD gaming experience. Feel truly in the game with AMD Eyefinity™ technology, an immersive experience that expands your game across multiple displays. Welcome to surround sight. Get more from your system than just great gaming with AMD EyeSpeed™ visual acceleration technology. Experience enhanced application performance and incredible video quality online or with your favorite Blu-ray™ movie.\n\n""Eye-Definition” graphics\nFull DirectX® 11 support\n\nDirectX® 11 is the very latest in high-speed, high-fidelity gaming and computing. Featuring technologies like Compute Shaders, Direct2D, Multithreaded Rendering and Tessellation, DirectX® 11 can enable not just more visually stunning games, but significant performance improvements in some of your favorite websites and everyday applications.\n\n,b>AMD Eyefinity™ multi-display technology\n\nSupporting multiple independent display outputs simultaneously, AMD Eyefinity™ technology delivers innovative graphics display capabilities enabling massive desktop workspaces and ultra-immersive visual environments for the ultimate panoramic computing experience.\n\nAMD EyeSpeed™ visual acceleration\n\nThe new Club 3D Radeon™ HD 6000 series graphics cards with AMD EyeSpeed™ technology let you run multiple applications at the same time with remarkable speed and reliability. AMD EyeSpeed™ technology can help reduce slowdowns and stuttering in intensive, media-rich applications. Powered by a set of innovative hardware and software technologies working in concert behind the scenes, AMD EyeSpeed™ technology gives you enhanced speed and performance beyond traditional graphics and video processing. You can multitask more efficiently, and more confidently.\n\nAMD HD3D™ technology\n\nGet up close and personal with your favorite actor while experiencing Blu-ray™ 3D as it was intended with AMD HD3D™ technology. Armed and ready to enable new levels of true-to-life Stereo 3D game play, Club 3D Radeon™ graphics solutions offer the latest features and incredible performance.\n\nDual AMD CrossFireX™ multi-GPU technology\n\nAMD CrossFireX™ technology allows you to expand your system’s graphics capabilities. It allows you the ability to scale your system’s graphics horsepower as you need it, supporting up to four Club 3D Radeon™ HD graphics cards, making this the most scalable gaming platform ever.\n\nCoolStream\n\nClub 3D CoolStream features high performance heatpipes that keeps the components cool and outperforms standard cooling solutions. Paired with a unique fan blade design it increases airflow while reducing noise. The result is a dramatic increase of performance for your gaming and multimedia experience.\n\nUnified Video Decoder 3\n\nWatch stunning high definition entertainment from your PC, whether Blu-ray™/HD DVD discs or other HD sources. Be thrilled by immersive high definition big-screen PC gaming, and view ultra high quality photo images and Internet videos and discover your ultimate PC entertainment experience.Dedicated video playback accelerator for MPEG-4 AVC/H.264, VC-1, MPEG-2 (SD &HD), MPEG-4 part 2 (DivX, Xvid) and Adobe Flash.\n\nPCI Express® 2.1\n\nPCI Express® 2.1 offers maximum transfer rate to meet the enormous need for bandwidth of games and latest 3D applications, while maintaining compatibility with existing PCI Express® to provide the highest level of support.\n\nIntegrated HD audio controller\n\nOutput protected high bit rate 7.1 channel surround sound over HDMI with no additional cables required\nSupports AC-3, AAC, Dolby TrueHD and DTS Master Audio formats.\n\nAMD APP™ Technology\n\nAMD APP™ technology is a set of advanced hardware and software technologies that enable AMD graphics processing cores (GPU), working in concert with the system’s x86 cores (CPU), to accelerate many applications beyond just graphics. This enables better balanced platforms capable of running demanding computing tasks faster than ever, and sets software developers on the path to optimize for AMD Accelerated Processing Units (APUs).\n\nAMD PowerPlay™ Technology\n\nAMD PowerPlay™ Technology is designed to enable power saving profiles that help reduce power consumption when the GPU is idle or in minimal use in comparison to previous AMD products. This dynamic power management enables the GPU to automatically adjust power between low, medium and high states for a tremendous power efficiency advantage. For example, when receiving and composing emails little demand is on the GPU and it runs in a low state, whereas when gaming, there is high demand on the graphics engine and the GPU runs in a high state.\nSince the GPU consumes less power it also produces less heat ultimately contributing to reduced system temperatures and fan noise delivering consistent performance levels for a seamless user experience.","https://images.icecat.biz/img/norm/high/6099827-7244.jpg","500x500","","","","","","","","","","Processor","Graphics processor family: AMD","Maximum resolution: 2560 x 1600 pixels","CUDA: No","Processor frequency: 775 MHz","Graphics card RAMDAC: 400 MHz","Maximum analog resolution: 2048 x 1536 pixels","Maximum digital resolution: 2560 x 1600 pixels","Stream processors: 960","Maximum displays per videocard: 3","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR5","Memory bus: 256 bit","Memory clock speed: 4000 MHz","Memory bandwidth (max): 128 GB/s","Ports & interfaces","Interface type: PCI Express 2.1","HDMI ports quantity: 1","DVI-D ports quantity: 1","DVI-I ports quantity: 1","DisplayPorts quantity: 1","HDMI version: 1.4a","Dual VGA: Yes","TV-out: No","Video in: N","TV-in port: No","DVI ports quantity: 2","Performance","TV tuner integrated: No","DirectX version: 11","Shader model version: 5.0","OpenGL version: 4.1","Dual Link DVI: Yes","PhysX: No","HDCP: Yes","NVIDIA 3D Vision: No","Full HD: Yes","Design","Cooling type: Active","Form factor: Full-Height/Full-Length (FH/FL)","Bracket height: Full-Height (FH)","Certification: CE, RoHS, FCC","Power","Minimum system power supply: 500 W","Power consumption (typical): 127 W","Supplementary power connectors: 1x 6-pin","System requirements","Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Minimum system requirements: Installation software requires CD-ROM drive, a keyboard, a mouse, and a display, and power supply with one 6-pin PCI Express power connector.\nEyefinity 3 requires: a direct DisplayPort connection or 1 active DisplayPort adapter cable and 2 passive cables","Minimum RAM: 1024 MB","Minimum storage drive space: 200 MB","Weight & dimensions","Depth: 118 mm","Height: 38 mm","Width: 227 mm","Packaging data","Package width: 309 mm","Package depth: 209 mm","Package height: 72 mm","Packaging content","Bundled software: Dirt3 game","Other features","Mac compatibility: No","HDMI: Yes","Compatible operating systems: - Microsoft Windows XP 32/64-Bit\n- Microsoft Windows Vista 32/64-Bit\n- Microsoft Windows 7 32/64-Bit","Number of processors installed: 1"