"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","5799294","","Neomounts","PLASMA-C100BLACK","5799294","8717371442729","Signage Display Mounts","1347","","","Neomounts monitor ceiling mount","20240820113438","ICECAT","1","769647","https://images.icecat.biz/img/gallery/5799294_3209225208.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/5799294_3209225208.jpg","https://images.icecat.biz/img/gallery_mediums/5799294_3209225208.jpg","https://images.icecat.biz/img/gallery_thumbs/5799294_3209225208.jpg","http://objects.icecat.biz/objects/mmo_5799294_1716478152_3351_4148421.pdf","http://objects.icecat.biz/objects/mmo_5799294_1658183578_9782_11183.pdf","Neomounts monitor ceiling mount","Neomounts TV/Monitor Ceiling Mount for 37""-75"" Screen, Height Adjustable - Black","Neomounts monitor ceiling mount, 50 kg, 94 cm (37""), 190.5 cm (75""), 200 x 200 mm, 800 x 450 mm, 670 - 1070 mm","Neomounts monitor ceiling mount. Maximum weight capacity: 50 kg, Minimum screen size: 94 cm (37""), Maximum screen size: 190.5 cm (75""), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 450 mm. Height adjustment range: 670 - 1070 mm, Tilt angle range: 0 - 25°, Swivel angle: 60°. Product colour: Black","The Neomounts ceiling mount, model PLASMA-C100BLACK is a tilt- and swivel ceiling mount for flat screens up to 75"" (191 cm). This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.\n\nNeomounts versatile tilt (25°) and swivel (60°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 67 to 107 centimetres. If different heights are needed extension poles are available. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.\n\nNeomounts PLASMA-C100BLACK has one pivot point and is suitable for screens up to 75"" (191 cm). The weight capacity of this product is 50 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 200x200 to 800x450mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/5799294_3209225208.jpg|https://images.icecat.biz/img/gallery/5799294_5447723486.jpg|https://images.icecat.biz/img/gallery/5799294_9262784869.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","","","Mounting","Maximum weight capacity: 50 kg","Maximum screen size: 190.5 cm (75"")","Mounting type: Ceiling","Minimum VESA mount: 200 x 200 mm","Maximum VESA mount: 800 x 450 mm","Minimum screen size: 94 cm (37"")","Panel mounting interface: 200 x 200,200 x 400,400 x 400,200 x 300,300 x 300,440 x 400,500 x 400,600 x 200,600 x 300,600 x 400,680 x 300,800 x 200,800 x 400,300 x 200,400 x 300,400 x 200","Number of displays supported: 1","Ergonomics","Height adjustment: Yes","Height adjustment type: Manual","Height adjustment range: 670 - 1070 mm","Tilt angle range: 0 - 25°","Swivelling: Yes","Swivel angle: 60°","Tilt adjustment: Yes","Tilt angle: 25°","Depth adjustment: 8 cm","Design","Product colour: Black","Housing material: Steel","Weight & dimensions","Depth: 80 mm","Height: 1070 mm","Packaging data","Package width: 880 mm","Package depth: 260 mm","Package height: 280 mm","Other features","Country of origin: Taiwan","Logistics data","Master (outer) case net weight: 17.5 kg","Harmonized System (HS) code: 7326909890","Products per pallet (EU): 18 pc(s)","Quantity per master (outer) case: 1 pc(s)","Master (outer) case width: 880 mm","Master (outer) case length: 260 mm","Master (outer) case height: 280 mm","Master (outer) case gross weight: 18.3 kg","Products per master (outer) case: 1 pc(s)"