"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","5668","","Fujitsu","LKN:NDL-126100-052","5668","","Computadoras portátiles","151","","","LIFEBOOK C1020 P4-1.7G","20240307153452","ICECAT","1","35800","https://images.icecat.biz/img/norm/high/5651.jpg","300x250","https://images.icecat.biz/img/norm/low/5651.jpg","https://images.icecat.biz/img/gallery_mediums/img_5651_medium_1480670131_9752_2323.jpg","https://images.icecat.biz/thumbs/5651.jpg","","","Fujitsu LIFEBOOK C1020 P4-1.7G 38,4 cm (15.1"") 0,25 GB 40 GB","","Fujitsu LIFEBOOK C1020 P4-1.7G, 1,7 GHz, 38,4 cm (15.1""), 1024 x 768 Pixeles, 0,25 GB, 40 GB","Fujitsu LIFEBOOK C1020 P4-1.7G. Frecuencia del procesador: 1,7 GHz. Diagonal de pantalla: 38,4 cm (15.1""), Resolución de pantalla: 1024 x 768 Pixeles. Memoria interna: 0,25 GB. Capacidad total de almacenaje: 40 GB. Peso: 3 kg","","https://images.icecat.biz/img/norm/high/5651.jpg","300x250","","","","","","","","","","Pantalla","Diagonal de pantalla: 38,4 cm (15.1"")","Resolución de pantalla: 1024 x 768 Pixeles","Relación de aspecto nativa: 4:3","Razón de contraste (típica): 750:1","Procesador","Frecuencia del procesador: 1,7 GHz","Bus del lado delantero del procesador: 400 MHz","Memoria","Memoria interna: 0,25 GB","Memoria interna máxima: 1 GB","Almacenamiento","Capacidad total de almacenaje: 40 GB","Gráficos","Memoria máxima de adaptador gráfico: 0,032 GB","Audio","Sistema de audio: 2 internal stereo speakers (AC97 Compliant), microphone -- integrated","Unidad de disco óptico","Velocidad de lectura de CD: 24x","Velocidad de reescritura de CD: 8x","Redes","Características de red: Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, Y","Software","Software incluido: Adobe Acrobat Reader 5.05, Manageability Software DeskView 5.2, Getting started manual (printed), EasyGuide (PDF), Driver and Utilities including F-Secure Antivirus 5.30, Nero 5.x + WINDVD 3.2","Batería","Autonomía de la batería (max): 2,8 h","Peso y dimensiones","Peso: 3 kg","Otras características","Características de seguridad: SMART HDD, User and supervisor password, Kensington Lock support","Tipo: Computadora portátil","Dimensiones (An x Pr x Al): 330 x 266 x 34 mm","Requisitos de energía: 100-240V, 50/60Hz","Sistemas operativos compatibles: Microsoft Windows XP Professional","Modem interno: Y","Velocidad de módem: 56 Kbit/s","Unidad de disco óptico","Velocidad de lectura de DVD: 8x","Puertos e interfaces","Puertos de entrada y salida (E/S): 1 x serial, 1 x parallel, 1 x IrDA 1.1, 2 x type I/II or 1 x type III in PC Card slots (32 bit CardBus), 1 x modem, 1 x LAN, 1 x CRT, 2 x USB ports, 1 x S-Video (Macrovision compliant), 1 x IEEE 1394, 1 x S/PDIF, 1 x docking connector, 1 x mic-in, 1 x headphone out, 1 x power supply interface; Port Replicator interfaces: S-Video out, S/PDIF, 2 x USB, CRT, parallel, serial, LAN, PS/2 keyboard, mouse, mic-in, headphone-out, line-in, power supply","Disco duro","Memoria de unidad de disquete: 1,44 MB","Vídeo","Características del adaptador de vídeo: Integrated graphics controller based on S3 graphics ProSavage8TM (internal AGP8x bandwidth)"