"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","558437","","Acer","LX.AEP05.065","558437","","Laptops","151","Aspire","","Aspire 3681WXMi","20201201161700","ICECAT","1","96370","https://images.icecat.biz/img/norm/high/558437-3396.jpg","224x175","https://images.icecat.biz/img/norm/low/558437-3396.jpg","https://images.icecat.biz/img/gallery_mediums/img_558437_medium_1480939218_5546_26509.jpg","https://images.icecat.biz/thumbs/558437.jpg","","","Acer Aspire 3681WXMi Intel® Celeron® M 35,8 cm (14.1"") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Home Edition","legitime Windows® XP Home Edition, Intel® Celeron® M Processor 410 (1.46GHz/1MB/533MHz), 14.1TFT WXGA, 512MB DDR RAM (1x 512), 60GB HDD, DVD-Dual Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11g, 64MB shared, no S-video, no IEEE-1394, no FIR, 5-in-1 card reader, AZB","Acer Aspire 3681WXMi, Intel® Celeron® M, 1,46 GHz, 35,8 cm (14.1""), 1280 x 800 pixels, 0,5 GB, 60 GB","Acer Aspire 3681WXMi. Processor family: Intel® Celeron® M, Processor frequency: 1,46 GHz. Display diagonal: 35,8 cm (14.1""), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 2,4 kg","The Aspire 3680 is designed to provide a complete home and business solution offering performance, flexibility, empowerment and value in a compact notebook. Featuring an Intel® Celeron® processor, full wired and wireless connectivity and a stunning 14.1” WXGA CrystalBrite display, with optional, integrated 0.3MP videocamera, the Aspire 3680 brings productivity and entertainment to a new level.","https://images.icecat.biz/img/norm/high/558437-3396.jpg","224x175","","","","","","","","","","","","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Celeron® M","Processor manufacturer: Intel","Processor frequency: 1,46 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0,5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 0.5 GB","Storage","Total storage capacity: 60 GB","HDD interface: Ultra-ATA/100","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Maximum graphics card memory: 0,064 GB","Audio","Audio system: Intel High Definition Audio","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Keyboard layout: AZERTY","Software","Operating system installed: Windows XP Home Edition","Bundled software: Acer Empowering Technology (Acer ePower, ePresentation, eDataSecurity, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch Manager, Acer Arcade, Norton AntiVirus (trial version), Adobe Reader, CyberLink PowerProducer, NTI CD-Maker","Battery","Number of battery cells: 6","Battery life (max): 2,5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,4 kg","Width: 341 mm","Depth: 251 mm","Height: 35 mm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Dimensions (WxDxH): 341 x 251 x 35 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard function keys: 12"