"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","54658","","Vertiv","14085-EU","54658","","KVM Switches","282","","","SwitchView MP KVM Switch","20190404041214","ICECAT","1","23489","https://images.icecat.biz/img/norm/high/54658-1824.jpg","230x156","https://images.icecat.biz/img/norm/low/54658-1824.jpg","https://images.icecat.biz/img/gallery_mediums/img_54658_medium_1480675790_8797_2323.jpg","https://images.icecat.biz/thumbs/54658.jpg","","","Vertiv SwitchView MP KVM switch","SwitchView MP KVM Switch, 4-port, 1 local user, PS/2, USB and Sun support","Vertiv SwitchView MP KVM Switch, 1600 x 1200 pixels","Vertiv SwitchView MP KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Weight: 400 g. Power supply type: 100~240VAC, Dimensions (WxDxH): 205.6 x 279.4 x 43 mm, Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950, IEC 950, FCC part 15B, EN55022, EN50082","Avocent SwitchView MP, 4-port, 1 local user KVM Switch, allows access and control multi-platform servers from one set of peripherals with the SwitchView® MP KVM switch. The SwitchView MP switch provides direct connections to PC, Sun or USB servers. Mouse translation capabilities allow you to work with a PS/2 or Sun mouse to connect to Sun workstations, USB computers, IBM PC/AT or PS/2 systems.\r\n\r\n- Control up to four multi-platform servers \r\n- One keyboard, monitor and mouse control all connected servers \r\n- Mouse translation capability \r\n- Eliminates adapters and converters sometimes needed for multi-platform systems\r\n\r\nSupported Hardware \r\n-Computers: IBM PC/AT, PS/2, Sun workstations, USB computers and 100% compatibles,\r\n- Monitors: VGA, SVGA, (XGA, XGA-II with adaptor)\r\nMaximum Resolution: 1600 x 1200 @ 85 Hz,\r\n- Peripherals: PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse Family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble wheel, Logitech Marble FX and Kensington 4 button mouse, Sun Type 5 and Type 6.","https://images.icecat.biz/img/norm/high/54658-1824.jpg","230x156","","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 4","Keyboard port type: PS/2","Mouse port type: PS/2","Video port type: VGA","Performance","Maximum resolution: 1600 x 1200 pixels","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Weight & dimensions","Weight: 400 g","Other features","Power supply type: 100~240VAC","Dimensions (WxDxH): 205.6 x 279.4 x 43 mm","Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950, IEC 950, FCC part 15B, EN55022, EN50082","Ports quantity: 4","I/O ports: 2 x 6 pin mini-DIN (PS/2)\n1 x VGA - 15 pin HD D-Sub (HD-15)\n1 x 8 PIN mini-DIN"