"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","54437426","","APC","SMT1500IC","54437426","0731304332992|731304332992","Uninterruptible Power Supplies (UPSs)","817","","","SMT1500IC","20220807082235","ICECAT","1","121379","http://images.icecat.biz/img/gallery/54437426_1026744366.jpg","2000x2000","http://images.icecat.biz/img/gallery_lows/54437426_1026744366.jpg","http://images.icecat.biz/img/gallery_mediums/54437426_1026744366.jpg","http://images.icecat.biz/img/gallery_thumbs/54437426_1026744366.jpg","","","APC SMT1500IC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)","1.5 kVA, 1 kW, 151-302V, 50/60Hz, 459J, 171x439x219mm, 24.09kg, Black","APC SMT1500IC, Line-Interactive, 1.5 kVA, 1000 W, Sine, 151 V, 302 V","APC SMT1500IC. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: C13 coupler, IEC Jumpers, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 3 h. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Width: 171 mm, Depth: 439 mm, Height: 219 mm","Peace of mind that comes with full equipment compatibility and reliability of a leader\n\nProvides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.\n\nSmarter productivity with ability to tailor to your specific application needs\n\nIntuitive LCD interface provides clear information with the ability to configure the UPS locally with easy to use navigation keys. Over 15 different programmable settings including switched outlet group control allow for application specific settings, thresholds and notifications.\n\nAvoids costly power problems by keeping your IT equipment and data safe and available\n\nNetwork grade power conditioning protects from damaging surges and disruptive noise. Solid state automatic voltage regulation boosts low input voltage up to 30% and trims high voltage up to 12% without battery operation. Reliable battery back-up capacity to power through outages or gracefully shutdown systems\n\nLow operating and maintenance costs with high efficiency, proven reliability and intelligent battery management\n\nPatented green operating mode achieves efficiencies over 97%. Smart-ups was the first network UPS to be Energy Star certified. Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Dynamic battery replacement date indicator and automatic self tests insure battery reliability and warn in advance of needing replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down. Designed and manufactured by APC for over 23 years, Smart-UPS is the world’s most trusted network UPS with over 25 million units sold.\n\nSave time with easy and convenient remote accessibility\n\nNetwork manageable via serial, USB or optional ethernet. Includes Powerchute® Business Edition Software for convenient monitoring and control, safe operating system shutdown and innovative energy management capabilities.","http://images.icecat.biz/img/gallery/54437426_1026744366.jpg|http://images.icecat.biz/img/gallery/54437426_0398790021.jpg|http://images.icecat.biz/img/gallery/54437426_3318087376.jpg|http://images.icecat.biz/img/gallery/54437426_9764893062.jpg|http://images.icecat.biz/img/gallery/54437426_2910132300.jpg","2000x2000|3448x4000|838x615|1000x534|732x290","||||","","","","","","","","","Features","UPS topology: Line-Interactive","Output power capacity: 1.5 kVA","Output power: 1000 W","Waveform: Sine","Input operation voltage (min): 151 V","Input operation voltage (max): 302 V","Input frequency: 50/60 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Output frequency: 50/60 Hz","Automatic Voltage Regulation (AVR): Y","Surge energy rating: 459 J","Output voltage Total Harmonic Distortion (THD): 5%","Noise level: 45 dB","Surge protection: Y","Audible alarm(s): Y","Web-based management: Y","Audible alarm modes: Alarm when on battery, Low battery alarm, Overload alarm","Auto-restart: Y","Temperature voltage compensation: Y","Ports & interfaces","AC outlet types: C13 coupler, IEC Jumpers","Power plug: C14 coupler","AC outlets quantity: 8 AC outlet(s)","USB port: Y","USB 2.0 ports quantity: 1","Serial interface: Y","Serial interface type: RS-232","Serial ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","SmartSlot: Y","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery life (max): 5 year(s)","Battery recharge time: 3 h","Hot-swap battery: Y","Automatic battery test: Y","Cold start: Y","Design","Form factor: Mini Tower","Product colour: Black","Cable length: 1.83 m","Display type: LCD","LED indicators: Y","Certification: CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","","Harmonized System (HS) code: 85078000","Weight & dimensions","Width: 171 mm","Depth: 439 mm","Height: 219 mm","Weight: 24.1 kg","Package width: 328 mm","Package depth: 595 mm","Package height: 376 mm","Package weight: 27.2 kg","Packaging data","Cables included: RS-232, USB cable","Quick installation guide: Y","Resource CD: Y","Software CD: Y","Logistics data","Products per pallet: 12 pc(s)"