"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","5441015","","Brother","PPF-5750E","5441015","0012502602842|012502602842|0999992546262|999992546262|0777780178457|777780178457|0012502601906|012502601906","Fax Machines","303","","","IntelliFax-5750E","20221021101432","ICECAT","1","107210","https://images.icecat.biz/img/norm/high/5441015-4408.jpg","500x500","https://images.icecat.biz/img/norm/low/5441015-4408.jpg","https://images.icecat.biz/img/gallery_mediums/img_5441015_medium_1481189704_8041_8183.jpg","https://images.icecat.biz/thumbs/5441015.jpg","","","Brother IntelliFax-5750E fax machine Laser 33.6 Kbit/s 203 x 392 DPI White","IntelliFax-5750E, High-Performance Laser Fax with Networking and Dual Paper Trays","Brother IntelliFax-5750E, Laser, 33.6 Kbit/s, 203 x 392 DPI, 2 sec/page, 282 locations, 99 copies","Brother IntelliFax-5750E. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum number of copies: 99 copies, Copier resize: 50 - 200%. Standard input capacity: 500 sheets, Auto document feeder capacity: 50 sheets, Standard output capacity: 150 sheets. Fax memory: 8 MB, Fax memory: 600 pages. Noise level: 30 dB","The IntelliFax-5750e is our top-of-the line laser fax machine and it incorporates the functionality demanded by higher volume business customers. High capacity memory, paper handling and supplies all contribute to maximum performance and a low total cost of ownership. Multiple users can easily share the benefits of this feature-rich laser fax machine, either in a stand-alone environment or by adding it to their network.\n\n-High speed 33.6K bps SuperG3 fax modem. Fax throughput is optimized with a modem capable of transmitting as fast as 2 seconds per page, or of slowing down automatically to communicate with slower machines.\n-Dual paper trays for a 500-sheet standard paper capacity. Dual 250-sheet paper trays not only help with high-volume applications, but allow you to load letter paper in one, and legal in the other so that incoming faxes print automatically on the correct paper size.\n-8MB standard memory. Stores up to 600 fax pages‡ an amount that is well suited for departmental use. Memory upgrades are also available‡ for use in higher-volume network environments.\n-Secure fax reception. Access to incoming faxes can be controlled through the use of a password, assuring that confidential incoming faxes will not fall into the wrong hands.\n-Superior laser output. Whether printing incoming faxes, or using the 50-page capacity auto document feeder to make copies at up to 15cpm, you can expect, crisp, clear, professional output every time.\n-High-yield toner cartridge. The availability of a high-yield replacement toner cartridge contributes significantly to lowering your operating expenses, making this a particularly economic fax solution.\n-Network-ready. Your investment is protected because we’ve built in Ethernet, USB and parallel interfaces‡ that enable you to use this model as a stand-alone printer, or to provide network printing, PC fax sending and internet fax support.","https://images.icecat.biz/img/norm/high/5441015-4408.jpg","500x500","","","","","","","","","","Fax","Print technology: Laser","Color faxing: No","Modem speed: 33.6 Kbit/s","Fax resolution: 203 x 392 DPI","Fax speed: 2 sec/page","Fax delayed sending: Yes","Fax forwarding: Yes","Fax dual access: Yes","Fax retrieval: Yes","Fax broadcasting: 282 locations","Fax speed dialing, max numbers: 232","Auto-redialing: Yes","Auto reduction: Yes","Group dial: 5","One-touch dials: 32","Distinctive ring: Yes","Copying","Maximum number of copies: 99 copies","Copier resize: 50 - 200%","Grayscale levels: 64","Input & output capacity","Standard input capacity: 500 sheets","Auto document feeder capacity: 50 sheets","Standard output capacity: 150 sheets","Memory","Fax memory: 8 MB","Fax memory: 600 pages","Technical Details","Product colour: White","Sound Emission","Noise level: 30 dB","Endurance","Maximum duty cycle: 15000 pages per month","Weight & Dimensions","Dimensions (WxDxH): 442 x 434 x 431 mm","Operational Conditions","Operating relative humidity range: 20 - 80%","Energy Management","Power consumption: 940 W","Power consumption (standby): 70 W","Power consumption (PowerSave): 10 W","Scanning","Scan speed: 2 sec/page","Other features","Interface: USB, Parallel & Ethernet","Standby acoustic emission: 53 dB","Copying","Copy resolution (color text and graphics): 600 DPI","Copy speed (black, draft quality, A4): 15 cpm","Print Technology","Print technology resolution: 600 x 600 DPI","Other features","Weight (imperial): 14.1 kg (31.1 lbs)","Package dimensions (W x D x H): 579.1 x 535.9 x 685.8 mm (22.8 x 21.1 x 27"")","Package weight (imperial): 23 kg (50.7 lbs)"