"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","53275","","Samsung","ML-2151N","53275","","Laser Printers","235","","","ML-2151N","20200127111406","ICECAT","1","121675","https://images.icecat.biz/img/norm/high/53275-8684.jpg","640x440","https://images.icecat.biz/img/norm/low/53275-8684.jpg","https://images.icecat.biz/img/gallery_mediums/img_53275_medium_1480675497_1226_2323.jpg","https://images.icecat.biz/thumbs/53275.jpg","","","Samsung ML-2151N laser printer 1200 x 1200 DPI","ML-2151N Laser Printer","Samsung ML-2151N, 1200 x 1200 DPI, 20 ppm","Samsung ML-2151N. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD","The Samsung ML-2151N network-ready monochrome laser printer offers up to 21ppm, built-in auto-duplexing, 16MB memory, PCL 6, PostScript 3, and USB 2.0 & IEEE 1284 interfaces. It offers industry's highest standard paper input capacity at 600 sheets. The ML-2151N is compatible with Windows, Mac and Linux operating systems. \r\nPrinting Speed: Up to 21ppm (10ppm Duplex) \r\nResolution: Up to 1200x1200 dpi \r\nProcessor: 166 MHz RISC \r\nMemory: 16MB (Standard), (144MB Max) \r\nDuty Cycle: 100,000 pgs/month \r\nCartridge: Approx. 8,000 pages (@ 5% coverage) \r\n500 Sheets (Tray), 100 Sheets (Bypass)","https://images.icecat.biz/img/norm/high/53275-8684.jpg","640x440","","","","","","","","","","Printing","Colour: No","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Time to first page (black, normal): 12 s","Features","Maximum duty cycle: 100000 pages per month","Number of print cartridges: 1","Page description languages: IBM ProPrinter, Postscript 3","Input & output capacity","Total input capacity: 500 sheets","Paper tray 2 input capacity: 100 sheets","Maximum input capacity: 600 sheets","Maximum output capacity: 250 sheets","Performance","Internal memory: 16 MB","Maximum internal memory: 144 MB","Processor frequency: 166 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 35 dB","Design","Display: LCD","Weight & dimensions","Weight: 13.5 kg","Dimensions (WxDxH): 386 x 436 x 326 mm"