"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8" "","","53171","","D-Link","DWL-510","53171","","Network Cards","182","","","2.4GHz Wireless LAN PCI Card","20190404041113","ICECAT","1","124656","https://images.icecat.biz/img/norm/high/53171-2903.jpg","300x207","https://images.icecat.biz/img/norm/low/53171-2903.jpg","https://images.icecat.biz/img/gallery_mediums/img_53171_medium_1480675477_0612_2323.jpg","https://images.icecat.biz/thumbs/53171.jpg","","","D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s","2.4GHz Wireless LAN PCI Card","D-Link 2.4GHz Wireless LAN PCI Card, Wireless, 11 Mbit/s","D-Link 2.4GHz Wireless LAN PCI Card. Connectivity technology: Wireless. Maximum data transfer rate: 11 Mbit/s","The D-Link Air DWL-510 is a wireless network PCI card for desktop PCs. This card connects you to a 2.4GHz wireless LAN, giving you secured mobile access to the network. It provides transmission speeds at up to 11Mbps, industry standard interoperability, 64/128-bit data security and ease of use for desktop PC users requiring secure wireless network connection. Industry-standard Interoperability \r\nWith IEEE 802.11b wireless LAN industry standard compliance, this network card provides you with excellent network interoperability. \r\n\r\nNetwork Security\r\nSecurity is an issue when data is transmitted without the wires. In the air, transmitted data can be easily intercepted if not well protected by a security scheme. The card provides the necessary security, using the 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard. \r\n\r\nEasy Installation\r\nWith PCI plug-and-play installation, the card can be easily installed into a desktop PC to provide connectivity directly to another 802.11b wireless enabled device (ad-hoc mode) or through an 802.11b Access Point (infra-structure mode). \r\n\r\nDetachable Antenna\r\nThe card is equipped with an SMA reverse detachable dipole antenna with an effective range of 100 meters indoors, or 300 meters outdoors. Where a longer range is required, you can easily remove this antenna and replace it with a higher Gain antenna. \r\n\r\n\r\n\r\nProduct Features:\r\n\r\nIEEE 802.11b industry standard compliance \r\n2.4GHz frequency band Direct Sequence Spread Spectrum (DSSS) \r\nUp to 11Mbps enhanced data transfer rate \r\n32-bit Bus Master data transfer with PC host \r\nDetachable SMA reverse dipole antenna \r\nSecurity with 64/128-bit WEP data encryption \r\nSupports Windows 98SE, 2000, ME, XP","https://images.icecat.biz/img/norm/high/53171-2903.jpg","300x207","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Network","Maximum data transfer rate: 11 Mbit/s","Spread spectrum method: DSSS","Security algorithms: 128-bit WEP","Operational conditions","Operating temperature (T-T): 0 - 40 °C"