"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","531053","","Fujitsu","VFY:TX150S4-118GB","531053","","Servers","156","PRIMERGY","TX150","PRIMERGY TX150 S4","20221021101432","ICECAT","1","80089","https://images.icecat.biz/img/norm/high/531053-4083.jpg","476x462","https://images.icecat.biz/img/norm/low/531053-4083.jpg","https://images.icecat.biz/img/gallery_mediums/img_531053_medium_1480936918_6718_26509.jpg","https://images.icecat.biz/thumbs/531053.jpg","","","Fujitsu PRIMERGY TX150 S4 server Tower (5U) Intel® Pentium® 4 3 GHz 1 GB DDR2-SDRAM 400 W","PRIMERGY TX150 S4, Intel Pentium 4 631 (3.0GHz/800Mhz/2MB), 1 x 1GB, SATA, DVD","Fujitsu PRIMERGY TX150 S4, 3 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 400 W, Tower (5U)","Fujitsu PRIMERGY TX150 S4. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 1 GB. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower (5U)","PRIMERGY TX Tower Servers ensure carefree and continuous operation with proven data center technology. Their design for maximum ease of use and ease of management has been honored with industry design awards in 2003 and 2004. The latest processor generation combined with innovative air flow cooling technology (“Cool-safe™”) assure a long life and the highest possible performance at work. And as your business grows, so do our PRIMERGY towers, providing plenty of headroom for expansion so that you benefit longer from your investments in PRIMERGY tower servers. For corporate workgroups and remote sites, PRIMERGY TX servers ensure less troubleshooting and lower costs with their complete PRIMERGY ServerView Suite remote management functions – flexible management from anywhere at any time. Since corporate infrastructure is subject to consolidation changes, our universal tower-to-rack conversion kit protects your investment by prolonging the system’s lifecycle. The flexible custom supply model and our build-to-order process mean that only fully built and pre-tested solutions are shipped to customers, who can select from a broad family of tower models to meet their individual needs.","https://images.icecat.biz/img/norm/high/531053-4083.jpg","476x462","","","","","","","","","","Processor","Processor family: Intel® Pentium® 4","Processor frequency: 3 GHz","Processor cache: 2 MB","Motherboard chipset: Intel® E7230","Processor cache type: L2","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 8 GB","Memory layout (slots x size): 1 x 1 GB","Storage","Optical drive type: DVD-ROM","RAID levels: 1, 10","Graphics","Maximum graphics card memory: 8 MB","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 3","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 2","Design","Chassis type: Tower (5U)","Software","Compatible operating systems: Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows 2003 Enterprise; Standard x64 Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: x86 SLES 9; SUSE EM64T SLES 9 Red Hat: x86 EL 3.0 / EL 4.0 Red Hat: EM64T EL 4.0","Power","Power supply: 400 W","Power requirements: 100 - 240 V, 50 - 60 Hz","Weight & dimensions","Width: 205 mm","Depth: 605 mm","Height: 444 mm","Weight: 28 kg","Other features","Dimensions (WxDxH): 205 x 605 x 444 mm","Graphics card: Rage XL"