"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","52818","","HP","Q3191A","52818","","Scanners","197","Scanjet","","3970","20200408095600","ICECAT","1","154137","https://images.icecat.biz/img/norm/high/52818-7022.jpg","170x190","https://images.icecat.biz/img/norm/low/52818-7022.jpg","https://images.icecat.biz/img/gallery_mediums/img_52818_medium_1480675408_2054_2323.jpg","https://images.icecat.biz/thumbs/52818.jpg","","","HP Scanjet 3970 Flatbed scanner 2400 x 2400 DPI A4 Grey","2400 dpi, Hi-Speed USB, A4, 200 - 240V, 50Hz","HP Scanjet 3970, 2400 x 2400 DPI, 48 bit, Flatbed scanner, Grey, A4, USB","HP Scanjet 3970. Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Maximum ISO A-series paper size: A4. Standard interfaces: USB. Power supply type: AC, AC input frequency: 50 Hz, Input voltage: 200 - 240 V","Superb quality scanning, built-in Transparent Materials Adapter and 4 one-touch buttons.
\nSuperb quality scanning with built-in TMA.\n\nWith 2400 dpi/48-bit resolution and a built-in Transparent Materials Adapter (TMA), this scanner delivers superb quality results from everything you scan. And with 4 one-touch buttons – including HP Memories Disc Creator – its easy to use too.","https://images.icecat.biz/img/norm/high/52818-7022.jpg","170x190","","","","","","","","","","","","Scanning","Optical scanning resolution: 2400 x 2400 DPI","Colour scanning: Yes","Input colour depth: 48 bit","Film scanning: Yes","Design","Scanner type: Flatbed scanner","Built-in display: No","Product colour: Grey","Paper handling","Maximum ISO A-series paper size: A4","Ports & interfaces","USB port: Yes","Standard interfaces: USB","Power","Power supply type: AC","AC input frequency: 50 Hz","Input voltage: 200 - 240 V","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 15 - 80%","Storage relative humidity (H-H): 0 - 90%","Weight & dimensions","Width: 297.7 mm","Depth: 476.5 mm","Height: 65 mm","Weight: 2.3 kg"