"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","52388","","Vertiv","SV1200UP-EU","52388","","KVM Switches","282","","","SwitchView USB 2-port Switch - 2-port, single user KVM switch","20221021101407","ICECAT","1","56651","https://images.icecat.biz/img/norm/high/52388-3085.jpg","480x389","https://images.icecat.biz/img/norm/low/52388-3085.jpg","https://images.icecat.biz/img/gallery_mediums/img_52388_medium_1480675329_8695_2323.jpg","https://images.icecat.biz/thumbs/52388.jpg","","","Vertiv SwitchView USB 2-port Switch - 2-port, single user KVM switch","SwitchView USB 2-port, single user KVM switch","Vertiv SwitchView USB 2-port Switch - 2-port, single user KVM switch, 2048 x 1536 pixels","Vertiv SwitchView USB 2-port Switch - 2-port, single user KVM switch. Maximum resolution: 2048 x 1536 pixels. Weight: 450 g. Power supply type: 12V DC @ 1A by region specific external transformer, Dimensions (WxDxH): 130.3 x 142.2 x 44.5 mm, Compatibility: Computers - PS/2 and USB","With Avocent’s SwitchView USB 2-port KVM switches you can switch between PCs and share your USB devices. Now you can use one compact device to consolidate control of multiple PCs and share access to your connected digital camera, external hard drive, CD ROM, PDA, scanner or printer! SwitchView USB is also available in two 4-port versions. The SwitchView USB 4-port audio version even allows you to share speakers and microphone too. SwitchView USB KVM switches are also flash upgradeable for fast and easy updates.
\r\n- Save desktop space and consolidate control of your computers and USB peripherals
\r\n- Color coded connectors simplify installation
\r\n- Share printers, scanners digital cameras, PDAs and other USB devices between multiple computers
\r\n- Flash upgradeable for fast and easy updates
\r\n- Provides affordable KVM switching for home or office
\r\n\r\n","https://images.icecat.biz/img/norm/high/52388-3085.jpg","480x389","","","","","","","","","","","","Performance","Maximum resolution: 2048 x 1536 pixels","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 450 g","Other features","Power supply type: 12V DC @ 1A by region specific external transformer","Dimensions (WxDxH): 130.3 x 142.2 x 44.5 mm","Compatibility: Computers - PS/2 and USB","Compliance industry standards: EN55022 Class B, EN55024, 61000-3-2, 61000-3-3, FCC 15 Class B, VCCI Class B","Compatible operating systems: OS Support: Windows NT, 2000, Me, XP, Net; Linux 7.3 or higher; Mac OS 8.5 or higher, Free BSD 4.6, Sun","I/O ports: Supported Hardware: \nMonitors - (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA) Maximum resolution of 2048 X1536@ 85Hz with 400MHz of throughput\nPeripherals - PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button \nShare printers, scanners digital cameras, PDAs and other USB devices between multiple computers.\n"