"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","52377","","Vertiv","AV200R-8-EU","52377","","KVM Switches","282","","","AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver","20221021101407","ICECAT","1","38254","http://images.icecat.biz/img/norm/high/52377-8466.jpg","198x78","http://images.icecat.biz/img/norm/low/52377-8466.jpg","http://images.icecat.biz/img/gallery_mediums/img_52377_medium_1480675327_48_2323.jpg","http://images.icecat.biz/thumbs/52377.jpg","","","Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch","AutoView 200 2x8 - 2 users, 8 systems, switch with receiver","Vertiv AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver, 1600 x 1200 pixels","Vertiv AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver. Maximum resolution: 1600 x 1200 pixels. Weight: 1.91 kg. Power supply type: 100~240V, Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: IBM PC/AT, PS/2 and 100 percent compatible","This model in the AUTOVIEW 200 series gives you the benefit of two simultaneous users who can connect to eight systems. Our built-in remote access capability lets you add a second user to the system, up to 500 feet away! You and a technician can troubleshoot and maintain servers from the server room or from their office at any time.
\r\n- The AUTOVIEW 200 supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video
\r\n- PS/2 keyboard and PS/2 mouse peripherals are supported through the rear of the unit AUTOVIEW 200 is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.
\r\n- The system supports Plug and Play video and is compliant with the VESA DDC2B standard
\r\nFor added compatibility, the mouse translation feature enables you to use a PS/2 mouse with any attached PC, regardless of whether the computer is serial or PS/2 mouse compatible
","http://images.icecat.biz/img/norm/high/52377-8466.jpg","198x78","","","","","","","","","","Performance","Maximum resolution: 1600 x 1200 pixels","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Weight & dimensions","Weight: 1.91 kg","Other features","Power supply type: 100~240V","Dimensions (WxDxH): 437 x 165.1 x 45 mm","Compatibility: IBM PC/AT, PS/2 and 100 percent compatible","Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082","Compatible operating systems: Compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.","I/O ports: Supported Hardware: \nMonitors - VGA, SVGA (XGA, XGA-II with adaptor)Maximum resolution: 1600 x 1200 @ 72 Hz. \nPeripherals - PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4 button mouse\n"