"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147"
"","","52159108","","Lenovo","20HMS0SM05","52159108","","Laptops","151","ThinkPad","X","X270","20240309140425","ICECAT","1","19744","https://images.icecat.biz/img/gallery/51316243_1435585708.jpg","1920x1080","https://images.icecat.biz/img/gallery_lows/51316243_1435585708.jpg","https://images.icecat.biz/img/gallery_mediums/51316243_1435585708.jpg","https://images.icecat.biz/img/gallery_thumbs/51316243_1435585708.jpg","","","Lenovo ThinkPad X270 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5"") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black","Intel Core i5-7300U (2.6GHz, Cache 3MB, 2 Cores), 31.75 cm (12.5 "") , 8GB DDR4-SDRAM 2133MHz (1 x 8), 256GB SSD, Intel HD Graphics 620, Gigabit LAN, WLAN 802.11a/ac/b/g/n, Bluetooth 4.1, Windows 10 Pro 64-bit","Lenovo ThinkPad X270, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5""), 8 GB, 256 GB, Windows 10 Pro","Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5""). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black","Performance You Can Count On\n\nWith the responsiveness and efficiency of 7th generation Intel® Core™ processors, you can switch effortlessly between your favorite apps. What’s more, with a solid-state drive (SSD)—unlike with a regular mechanical hard drive—there are no moving parts and it performs faster. Boot up time is nearly three times quicker, while opening files is up to 30% faster. Even transferring files takes significantly less time. So in addition to delivering powerful performance, the X270 is quieter and more reliable.\n\nBuilt for Business—Tested for Your Lifestyle\n\nTested against 12 military-grade requirements and passing more than 200 quality checks, the X270 is engineered to survive the bumps and bruises of life.\n\nIt Does the Heavy Lifting So You Don’t Have To\n\nThe X270 features convenient setup and deployment, as well as being highly manageable for when you need to service, upgrade, or secure. These laptops are engineered to make life—and work—easier for everyone, from the business professional to the IT technician.\n\nSacrifice Nothing for Portability\n\nWith two batteries and Power Bridge technology, the X270 affords great flexibility. And it’s lightweight, starting at just under three pounds. Feel free to leave the adapter behind and forget about searching for power outlets. Imagine instead what you could do with up to 21 hours* of battery life.\n\n* Based on testing with MobileMark 2014. Battery life varies significantly with settings, usage, and other factors.\n\nGo Ahead—Forget Your Password!\n\nWith Windows Hello, you’ll never have to remember another password. Simply touch the fingerprint scanner to log in to your X270\n\nLess Really Is More\n\nThinkPad X270 is available with Microsoft Windows 10 Pro Signature Edition. No more trialware or unwanted apps. No more distractions—and easy provisioning for IT pros.\n\nUp & Running Even If You’re Not\n\nEven when WiFi is out of range, the X270 has LTE-A available—so you’ll always have connectivity and access to all your data and apps in the cloud.\n\nLook Sharp. Sound Sharper\n\nNo matter where you are when you need to make a conference call, the HD webcam and noise-cancelling microphones on the X270 always ensure a great call experience. Plus, the 12.5” FHD display delivers sharp, vibrant visuals—perfect for working on the go or kicking back to enjoy a movie.\n\nNo Mouse Required\n\nBased on customer feedback, we've refined both the TrackPoint and the TrackPad on our award-winning ThinkPad keyboard. With an improved design that lessens jumps and gaps when scrolling, our navigation technology delivers a smoother, cleaner, and more accurate experience. Interact the way you want to. And don’t be surprised if you find your productivity on the rise.\n\nWe Mean ALWAYS Covered\n\nThe ThinkPad X270 comes with a standard worldwide warranty, which means that you can get help in 160 countries around the globe. We work around the world so your business can too.","https://images.icecat.biz/img/gallery/51316243_1435585708.jpg|https://images.icecat.biz/img/gallery/51316243_0712869713.jpg|https://images.icecat.biz/img/gallery/51316243_5258123558.jpg|https://images.icecat.biz/img/gallery/51316243_7307434884.jpg|https://images.icecat.biz/img/gallery/70847241_1258051726.jpg","1920x1080|1920x1080|1920x1080|1920x1080|900x527","||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 31.8 cm (12.5"")","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-7300U","Processor frequency: 2.6 GHz","Processor generation: 7th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.5 GHz","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-7300 Mobile Series","Processor codename: Kaby Lake","Bus type: OPI","Stepping: H0","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.7 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 620","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5916","Audio","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera signal format: 720p","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Antenna type: 2x2","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4b","DVI port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR340","CPU configuration (max): 1","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 97472","Conflict-Free processor: Yes","Weight & dimensions","Width: 305.5 mm","Depth: 208.5 mm","Height: 20.3 mm","Other features","AC adapter included: Yes"