"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59"
"","","52159084","","Lenovo","10MNS0FR00","52159084","","PCs/Workstations","153","ThinkCentre","M","M910","20230330224023","ICECAT","1","8973","https://images.icecat.biz/img/gallery/36301334_1959375782.jpg","800x450","https://images.icecat.biz/img/gallery_lows/36301334_1959375782.jpg","https://images.icecat.biz/img/gallery_mediums/36301334_1959375782.jpg","https://images.icecat.biz/img/gallery_thumbs/36301334_1959375782.jpg","","","Lenovo ThinkCentre M910 4 GB DDR4-SDRAM 1 TB HDD Tower PC Black","Intel Core5-7500 8GB 256GB SSD Win10Hm (RB)","Lenovo ThinkCentre M910, 4 GB, DDR4-SDRAM, 1 TB, HDD, DVD±RW, 64-bit","Lenovo ThinkCentre M910. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 6.5 kg. Product colour: Black","Tower Desktops That Power Your Business.\nPowerful, manageable, and tailored to your business. With the latest performance and storage technology, the ThinkCentre M910 Tower is fast and responsive – handling large files, images and video with ease. These PCs will empower employees to stay productive, while your clients' data stays reassuringly safe. With numerous ports and expansion options, these ""desktop transformers"" grow with your business. So for maximum horsepower and the freedom to upgrade at will, choose the ThinkCentre tower that's big on performance.\n\nBig on Power\nGet the most power out of your desktop with a ThinkCentre M910 tower. With up to 7th Generation Intel® Core™ i7 processors, your ThinkCentre desktop handles even the most demanding of tasks with ease. Experience a responsive system that boots in seconds and opens applications in no time. And PCIe SSD storage will boost your productivity to three times the performance of traditional SSD technology.\n\nProtect Critical Data\nPhysically remove your hard drive from a secure and lockable bay at the front of your tower, and prevent data from being accessed by unauthorized third parties. Also, TPM 2.0 now offers even more robust protection for important data.\n\nCustomizable – Build the Desktop Your Company Needs\nEasily customize your desktop components such as CPU, memory, HDD, and graphics card. Need more performance? Experiencing insufficient graphics capabilities? Simply add in another HDD or install additional memory.","https://images.icecat.biz/img/gallery/36301334_1959375782.jpg|https://images.icecat.biz/img/gallery/36301334_8158008512.jpg|https://images.icecat.biz/img/gallery/36301334_6564033801.jpg|https://images.icecat.biz/img/gallery/36301334_7297914477.jpg|https://images.icecat.biz/img/gallery/36301334_9357751769.jpg|https://images.icecat.biz/img/gallery/36301334_5701970666.jpg","800x450|800x450|800x450|800x450|800x450|800x450","|||||","","","","","","","","","Processor","Number of processors installed: 1","Memory","Internal memory: 4 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Non-ECC: Yes","Storage","Total storage capacity: 1 TB","Optical drive type: DVD±RW","Storage media: HDD","Card reader integrated: Yes","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Design","Chassis type: Tower","Product colour: Black","Placement supported: Vertical","Housing material: Metal","Performance","Product type: PC","Motherboard chipset: Intel® Q270","Audio chip: Realtek ALC662","Password protection: Yes","Software","Operating system architecture: 64-bit","Power","Power supply: 180 W","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 165 mm","Depth: 321.4 mm","Height: 410.2 mm","Weight: 6.5 kg","Packaging content","Display included: No","Manual: Yes","Other features","Optical drives quantity: 1"