"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151"
"","","52159035","","Lenovo","10M8S8CL04","52159035","","PCs/Workstations","153","ThinkCentre","M","M710","20240617192719","ICECAT","1","15814","https://images.icecat.biz/img/gallery/46150620_8661055092.jpg","1920x1080","https://images.icecat.biz/img/gallery_lows/46150620_8661055092.jpg","https://images.icecat.biz/img/gallery_mediums/46150620_8661055092.jpg","https://images.icecat.biz/img/gallery_thumbs/46150620_8661055092.jpg","","","Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black","ThinkCentre M710s, Intel Core i5-7500, 8GB DDR4, 500GB HDD, Windows 10 Pro, 3Y DBas Warranty","Lenovo ThinkCentre M710, 3.4 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 10 Pro","Lenovo ThinkCentre M710. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black","THE POWER TO DRIVE YOUR BUSINESS.\nExtremely powerful, easy to manage, and configurable, ThinkCentre M710 SFF can be tailored to meet your computing needs today–and tomorrow. Boasting the latest performance and storage technology, this PC is super fast, responsive, and efficient. As well as being able to empower you and your business, it comes with robust security features to safeguard your critical data and the built-in reliability your organisation can count on.\n\nB.I.G. on Power\nPowered by up to Intel® Core™ i7 processor, a ThinkCentre M710 SFF is designed for speed, responsiveness, and efficiency—three key features that can help propel your business.\n\nOptions for More Speed…\nThinkCentre M710 SFF comes with the option of the latest in Solid State Drive (SSD) technology, PCIe SSD. Compared to regular hard drives and SSDs, PCIe enhances performance and runs everything faster—including booting up, running apps, and transferring files.\n\n...And Less Dust\nThe #1 component of mechanical failure? Dust. Whether your SFF is in a regular office or a busy workshop, over time dust can build up and affect performance. With the ThinkCentre Dust Shield, however, you can reduce internal dust and dirt filtration—boosting reliability without impacting thermals or acoustics. The filters are removable and washable too.\n\nThough Shall Not Pass\nHardwired into every ThinkCentre M710 SFF is the TPM (Trusted Platform Module). This international standard for securing hardware gives you extra peace of mind should the PC ever fall into the wrong hands or someone tries to tamper with it.\n\nPlenty of Ports\nBoasting an array of ports, including up to 6 x USB 3.0, VGA, DisplayPort, Serial, PS2, and parallel ports, the ThinkCentre M710 SFF lets you connect all your computing and smart devices, comfortably.\n\nBuilt for Today—and Tomorrow\nFrom processing to memory, and storage to graphics, the ThinkCentre M710 SFF can be configured to meet your business needs– now and in the future.","https://images.icecat.biz/img/gallery/46150620_8661055092.jpg|https://images.icecat.biz/img/gallery/46150620_5567395855.jpg|https://images.icecat.biz/img/gallery/46150620_5721091954.jpg|https://images.icecat.biz/img/gallery/46150620_5801834264.jpg|https://images.icecat.biz/img/gallery/70847241_1258051726.jpg","1920x1080|1920x1080|1920x1080|1920x1080|900x527","||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-7500","Processor frequency: 3.4 GHz","Processor generation: 7th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.8 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-7500 Desktop Series","Processor codename: Kaby Lake","Thermal Design Power (TDP): 65 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: B0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,2133,2400 MHz","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","Storage media: HDD","Card reader integrated: Yes","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 630","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 5912","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Housing material: Metal","Performance","Product type: PC","Motherboard chipset: Intel® B250","Audio chip: Realtek ALC662","Audio system: High Definition Audio","Password protection: Yes","Software","Operating system installed: Windows 10 Pro","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR335","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1.00","Processor ARK ID: 97123","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply: 180 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 90%","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 92.5 mm","Depth: 290.5 mm","Height: 343.5 mm","Weight: 6 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Manual: Yes","Power cord included: Yes","Other features","Optical drives quantity: 1","Stand included: Yes","Intel segment tagging: Enterprise, Professional"