"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173" "","","52158906","","Lenovo","10QG0037IX","52158906","0192651030366|192651030366","All-in-One PCs/Workstations","2282","","","V310z","20240617193238","ICECAT","1","9848","https://images.icecat.biz/img/gallery/37881978_2088889554.jpg","590x332","https://images.icecat.biz/img/gallery_lows/37881978_2088889554.jpg","https://images.icecat.biz/img/gallery_mediums/37881978_2088889554.jpg","https://images.icecat.biz/img/gallery_thumbs/37881978_2088889554.jpg","http://objects.icecat.biz/objects/mmo_52158906_1547733619_5276_32451.pdf","","Lenovo V310z Intel Pentium G G4560 49.5 cm (19.5"") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black","","Lenovo V310z, 49.5 cm (19.5""), HD+, Intel Pentium G, 4 GB, 1 TB, Windows 10 Home","Lenovo V310z. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5""), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat, Panel type: TN. Processor family: Intel Pentium G, Processor frequency: 3.5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black","","https://images.icecat.biz/img/gallery/37881978_2088889554.jpg|https://images.icecat.biz/img/gallery/37551027_6746247506.jpg|https://images.icecat.biz/img/gallery/52158906_8732866665.jpg|https://images.icecat.biz/img/gallery/37551027_7317449836.jpg|https://images.icecat.biz/img/gallery/37551027_9419772029.jpg|https://images.icecat.biz/img/gallery/37551027_6323626363.jpg|https://images.icecat.biz/img/gallery/37551027_2264462622.jpg|https://images.icecat.biz/img/gallery/37881978_6710007037.jpg","590x332|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|590x425","|||||||","","","","","","","","","","","Display","Display diagonal: 49.5 cm (19.5"")","Display resolution: 1600 x 900 pixels","Touchscreen: No","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Display surface: Matt","Panel type: TN","Screen shape: Flat","Tilt angle range: -5 - 24°","Processor","Processor family: Intel Pentium G","Processor manufacturer: Intel","Processor model: G4560","Processor frequency: 3.5 GHz","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","System bus rate: 8 GT/s","Thermal Design Power (TDP): 54 W","PCI Express slots version: 3.0","Processor socket: LGA 1151 (Socket H4)","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Stepping: B0","Bus type: DMI3","Processor codename: Kaby Lake","Processor series: Intel Pentium G4500 Series For Desktop","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Processor code: SR32Y","Tjunction: 100 °C","Maximum internal memory supported by processor: 64 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,2133,2400 MHz","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 2400 MHz","Memory layout (slots x size): 1 x 4 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD±RW","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD speed: 7200 RPM","HDD size: 3.5""","HDD interface: SATA III","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 610","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5902","Audio","Built-in speaker(s): Yes","Number of speakers: 2","RMS rated power: 4 W","Built-in microphone: Yes","Audio chip: Realtek ALC233","Audio system: HD","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Headphone outputs: 1","Microphone in: No","Combo headphone/mic port: Yes","Design","Product colour: Black","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® H110","Trusted Platform Module (TPM): Yes","HDD user password: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Processor ARK ID: 97143","Power","AC adapter power: 120 W","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","Pen","Pen included: No","Weight & dimensions","Width (with stand): 494 mm","Depth (with stand): 227 mm","Height (with stand): 404 mm","Weight (with stand): 6.87 kg","Width (without stand): 494 mm","Depth (without stand): 59 mm","Height (without stand): 341 mm","Weight (without stand): 5.4 kg","Certificates","Compliance certificates: RoHS","Certification: ErP Lot 3, GREENGUARD, TCO","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","Quick start guide: Yes","Power cord included: Yes","Manual: Yes","Other features","3D: No","Autonomy mode: No","Detachable display: No"