"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78"
"","","52158751","","HP","2WT95ET+1ME41AT/99867407","52158751","","PCs/Workstations","153","","","Z240 + NVIDIA Quadro P2000 (5GB)","20240308090754","ICECAT","1","10507","https://images.icecat.biz/img/gallery/31979986_2097.jpg","2352x3639","https://images.icecat.biz/img/gallery_lows/31979986_2097.jpg","https://images.icecat.biz/img/gallery_mediums/31979986_2097.jpg","https://images.icecat.biz/img/gallery_thumbs/31979986_2097.jpg","http://objects.icecat.biz/objects/mmo_40683101_1515569916_8587_8779.pdf","","HP Z240 + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E3 v6 E3-1245V6 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black","Intel Xeon E3-1245 v6 (3.7GHz, 8MB), 8GB (1 x 8GB) DDR4 SDRAM, 256GB SATA SSD, DVD-RW, Intel HD Graphics P630, Windows 10 Pro 64 + NVIDIA Quadro P2000 (5GB) Graphics Card (1ME41AT)","HP Z240 + NVIDIA Quadro P2000 (5GB), 3.7 GHz, Intel® Xeon® E3 v6, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro","HP Z240 + NVIDIA Quadro P2000 (5GB). Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1245V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: Workstation","HP’s entry level workstations just got better. The HP Z240 with two amazingly versatile form factors, packs the performance, features, and reliability of a workstation into the price point of a desktop PC. \n\nPowered to manage your challenges\n- Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.\n\nSmall price, big possibilities\n- The essential features of the HP Z240 Tower easily support your workload with slots and ports to spare. When you’re ready for workstation class features, like professional ISV certifications, the HP Z240 Tower is the right first step. \n\nPriced for your budget\n- HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.","https://images.icecat.biz/img/gallery/31979986_2097.jpg|https://images.icecat.biz/img/gallery/33369035_3542499179.jpg|https://images.icecat.biz/img/gallery/30985232_7957.jpg|https://images.icecat.biz/img/gallery/33369035_9698436048.jpg|https://images.icecat.biz/img/gallery/32045520_1770581660.jpg","2352x3639|3277x3762|3083x3666|2398x4218|590x524","||||","","","","","http://objects.icecat.biz/objects/40683101_6413502.mp4","","","","","","Processor","Processor family: Intel® Xeon® E3 v6","Processor manufacturer: Intel","Processor model: E3-1245V6","Processor frequency: 3.7 GHz","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4.1 GHz","Processor cache: 8 MB","Number of processors installed: 1","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 4x DIMM","Memory clock speed: 2400 MHz","Storage","Total storage capacity: 256 GB","Optical drive type: DVD Super Multi","Storage media: SSD","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA","Card reader integrated: No","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics P630","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","DVI port: Yes","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Combo headphone/mic port: Yes","Expansion slots","PCI Express x1 (Gen 3.x) slots: 1","PCI Express x4 (Gen 3.x) slots: 2","PCI Express x16 (Gen 3.x) slots: 1","Design","Chassis type: Tower","Product colour: Black","Country of origin: China","Performance","Product type: Workstation","Motherboard chipset: Intel® C236","Audio chip: Realtek HD ALC221","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Power","Power supply: 400 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 170 mm","Depth: 442 mm","Height: 399 mm","Weight: 8.6 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1"