"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167"
"","","52158638","","DELL","81D40+P2417H","52158638","","PCs/Workstations","153","OptiPlex","3000","3050","20240314185141","ICECAT","1","11509","https://images.icecat.biz/img/gallery/36249471_6535066958.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/36249471_6535066958.jpg","https://images.icecat.biz/img/gallery_mediums/36249471_6535066958.jpg","https://images.icecat.biz/img/gallery_thumbs/36249471_6535066958.jpg","http://objects.icecat.biz/objects/mmo_52158638_1521215521_5706_10328.pdf","http://objects.icecat.biz/objects/mmo_52158638_1521215518_4143_6594.pdf","DELL OptiPlex 3050 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black","Intel Core i3-7100 (3MB Cache, 3.9 GHz), 4GB DDR4, 500GB HDD, DVD Super Multi, Gigabit LAN, Windows 10 Pro 64-bit + 23.8"" P2417H","DELL OptiPlex 3050, 3.9 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro","DELL OptiPlex 3050. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black","Thoughtfully designed\n\nWork unimpeded: These desktops come with all the same reliability and space saving benefits you’ve come to expect without sacrificing power or performance.\n\nTake back your workspace: Custom designed cable covers reduce clutter and match the chassis for a more efficient and visually appeal work space.\n\nService with ease: Tool-less serviceability and in-band management enables accessible system maintenance so you can you easily upgrade and replace components.\n\nStay flexible: The new OptiPlex Small Form Factor All-in-One Stand, provides the aesthetics of an all-in-one, with the ultimate display flexibility your work demands.\n\nFeatures that drive business\n\nMore powerful than ever: Designed around Intel 7th Gen 65W processors with support up to Core i5.\n\nA smoother experience: Support next generation AMD discrete graphics for faster and smoother response times.\n\nPower your performance: The Intel® Storage Accelerator greatly improves the performance of standard HDD's with the help of powerful PCIe SSD drives.\n\nStronger signal: Improve wireless performance with the latest 802.11ac Wave 2 WiFi. Stay connected at a greater distance from your WiFi router and deliver top WiFi speeds for faster streaming.\n\nSecure, reliable and manageable.\n\nA partner you can trust: MTBF Certified, the OptiPlex 3050 delivers the reliability and consistency your work demands.\n\nAlways up to date: Every OptiPlex 3050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.\n\nStay secure: With TPM, chassis intrusion, HDD Protection, DDPE, and tower/small form factor cable covers you can focus more on your work a spend less time worrying about your system.","https://images.icecat.biz/img/gallery/36249471_6535066958.jpg|https://images.icecat.biz/img/gallery/384e0b0548f3fc8dcbf95e5a8b100b49.jpg|https://images.icecat.biz/img/gallery/36249471_7418795554.jpg|https://images.icecat.biz/img/gallery/36249471_5808293661.jpg|https://images.icecat.biz/img/gallery/51985176_1069958445.jpg","4000x4000|4000x4000|4000x4000|4000x4000|900x527","||||","","","","","https://youtu.be/CpQskImR1bQ","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-7100","Processor frequency: 3.9 GHz","Processor generation: 7th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor socket: LGA 1151 (Socket H4)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Thermal Design Power (TDP): 51 W","Tjunction: 100 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: S0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,2133,2400 MHz","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2x DIMM","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 630","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5912","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","DVI port: No","HDMI version: 1.4","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Headphone outputs: 1","Line-out: Yes","Combo headphone/mic port: Yes","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Number of 3.5"" bays: 1","Number of 2.5"" bays: 2","Cable lock slot: Yes","Performance","Product type: PC","Market positioning: Business","Compatible processor series: Intel® Celeron®, Intel® Pentium®","Audio chip: Realtek ALC3234","Password protection: Yes","Password protection type: BIOS, User","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR35C","Scalability: 1S","CPU configuration (max): 1","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Processor ARK ID: 97455","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Power","Power supply: 180 W","Power supply input voltage: 90 - 264 V","Power supply input frequency: 47/63 Hz","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 92.7 mm","Depth: 292.1 mm","Height: 290.1 mm","Weight: 5.14 kg","Packaging content","Display included: Yes","Display diagonal: 60.5 cm (23.8"")","Display type: LED","Display resolution: 1920 x 1080 pixels","Panel type: IPS","Native aspect ratio: 16:9","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness: 250 cd/m²","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Cables included: AC","Manual: Yes","Power cord included: Yes","Other features","Optical drives quantity: 1","Full HD: Yes","Touchscreen: No"