"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85"
"","","52154840","","HP","1FH49AA?KIT1","52154840","","Computer Monitors","222","","","EliteDisplay E243i + B300 PC Mounting Bracket","20240314195221","ICECAT","1","12939","https://images.icecat.biz/img/gallery/689637fca1b600e559d3d689ced4128d.jpg","3534x3267","https://images.icecat.biz/img/gallery_lows/689637fca1b600e559d3d689ced4128d.jpg","https://images.icecat.biz/img/gallery_mediums/689637fca1b600e559d3d689ced4128d.jpg","https://images.icecat.biz/img/gallery_thumbs/689637fca1b600e559d3d689ced4128d.jpg","http://objects.icecat.biz/objects/mmo_37644457_1503657406_806_22617.pdf","","HP EliteDisplay E243i + B300 PC Mounting Bracket LED display 61 cm (24"") 1920 x 1200 pixels WUXGA Black, Silver","EliteDisplay E243i 24-inch Monitor + B300 PC Mounting Bracket (2DW53AA)","HP EliteDisplay E243i + B300 PC Mounting Bracket, 61 cm (24""), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver","HP EliteDisplay E243i + B300 PC Mounting Bracket. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver","Style meets substance in a strikingly modern business display crafted for optimal viewing, productivity, and ergonomics. The HP EliteDisplay E243i 24-inch Monitor has a 3-sided micro-edge bezel for seamless multi-display tiling and 4-way adjustability so you can comfortably power through the day. \n\nBreak the boundaries\n- Expand your productivity with uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the 1920 x 1200 WUXGA resolution, 24"" diagonal IPS screen.\n\nWork comfortably\n- Find your most comfortable, productive position with adjustable tilt, height, swivel, and up to 150 mm height adjustment settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.\n\nExperience simple, convenient connectivity\n- Work with your most frequently-used devices with VGA, HDMI, and DisplayPort™. Connect your USB accessories right at the display with two USB 3.0 ports.","https://images.icecat.biz/img/gallery/689637fca1b600e559d3d689ced4128d.jpg|https://images.icecat.biz/img/gallery/91eef9a964885224b5a0ea080a1f6a5f.jpg|https://images.icecat.biz/img/gallery/bb1777d19255e9bc12969290c42fb8c4.jpg|https://images.icecat.biz/img/gallery/d47afb032f80cb770f6e876208fbd9c3.jpg|https://images.icecat.biz/img/gallery/cd3b4a258c90fefd63bec1b42a90af03.jpg|https://images.icecat.biz/img/gallery/c93d406c211af19bf3b27fc1c4ee5bc8.jpg|https://images.icecat.biz/img/gallery/8a25df823360224ae30db6c81b504688.jpg|https://images.icecat.biz/img/gallery/e71cffdbafaabb7dcf17ed09b0bdbf52.jpg","3534x3267|3513x3608|3513x3606|3532x3472|2896x3286|1809x4056|3349x3039|5029x3232","|||||||","","http://objects.icecat.biz/objects/mmo_37644457_1506415408_42_3960.jpg","","","http://objects.icecat.biz/objects/37644457_6152908.mp4","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","HD type: WUXGA","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Supported graphics resolutions: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1400 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.27 x 0.27 mm","Horizontal scan range: 30 - 80 kHz","Vertical scan range: 50 - 60 Hz","Viewable size, horizontal: 51.8 cm","Viewable size, vertical: 32.4 cm","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black, Silver","Country of origin: China","Ports & interfaces","Built-in USB hub: Yes","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","Number of upstream ports: 1","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 15 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 23°","Plug and Play: Yes","Power","Power consumption (typical): 35 W","Power consumption (standby): 0.5 W","Power consumption (max): 45 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 38 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width (with stand): 532 mm","Depth (with stand): 213.9 mm","Height (with stand): 362.3 mm","Weight (with stand): 6.36 kg","Width (without stand): 532 mm","Depth (without stand): 46.4 mm","Height (without stand): 351.3 mm","Weight (without stand): 3.66 kg","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No","Energy efficiency class (old): A"