"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","52150161","","Verbatim","52351","52150161","50023942523517","LED Bulbs","1661","","","52351","20240409182612","ICECAT","1","6805","https://images.icecat.biz/img/gallery/52150160_6484063868.jpg","400x266","https://images.icecat.biz/img/gallery_lows/52150160_6484063868.jpg","","https://images.icecat.biz/img/gallery_thumbs/52150160_6484063868.jpg","http://objects.icecat.biz/objects/mmo_52150161_1520237057_4658_18695.pdf","","Verbatim 52351 LED bulb 3000 K 8 W GU10","A+, GU10, 620lm, CRI 90, 3000K, 1170cd, 40000h, 78lm/W","Verbatim 52351, 8 W, 79 W, GU10, 620 lm","Verbatim 52351. Bulb power: 8 W, Equivalent bulb power: 79 W, Fitting/cap type: GU10, Luminous flux: 620 lm, Colour temperature: 3000 K, Beam angle (max): 35°, Color Rendering Index (CRI): 90, Power factor: 0,9","The spot PAR16 GU10 is a great replacement for standard mains voltage halogen lamps. It is energy efficient and has a built-in temperature management control system that guarantees long lifetime. Verbatim LED spot PAR16 GU10 saves up to 91% energy compared to conventional lighting.\n\nThe unique heat sink designed by parent company Mitsubishi Chemical Corporation maximizes heat dissipation.\n\nThe LED PAR16 GU10 uses a combination of COB (Chip On Board) LED technology and diamond cut optics that create a superb light within a defined beam without multiple shadows and unpleasant glare.\n\nPAR16 GU10 LEDs are favoured for directional lighting and are particularly suitable for working areas as well as for mood lighting. They offer flexibility of mounting arrangements where the space is limited.\n\nIdeal for spotlighting and general lighting in public areas such as restaurants, reception, corridors, lobbies, conference rooms and other areas where the light is used for long periods of time.","https://images.icecat.biz/img/gallery/52150160_6484063868.jpg|https://images.icecat.biz/img/gallery/52150160_1343184806.jpg|https://images.icecat.biz/img/gallery/52150161_7055372977.jpg|https://images.icecat.biz/img/gallery/52150162_2843352444.jpg","400x266|400x266|400x266|400x266","|||","","http://objects.icecat.biz/objects/mmo_52150161_1520346527_1616_5592.png","","","","","","","Performance","Bulb power: 8 W","Fitting/cap type: GU10","Bulb shape: Spot","Luminous flux: 620 lm","Equivalent bulb power: 79 W","Colour temperature: 3000 K","Dimmable: Yes","Beam angle (max): 35°","Color Rendering Index (CRI): 90","Power factor: 0,9","Luminous efficacy: 78 lm/W","Luminous intensity: 1170 cd","Power","Bulb current: 35 mA","Input voltage: 220 - 240 V","Input frequency: 50 - 60 Hz","Weight & dimensions","Diameter: 5 cm","Length: 57 mm","Weight: 56 g","Packaging data","Package width: 51 mm","Package depth: 51 mm","Package height: 67 mm","Package weight: 70 g","Other features","AC input voltage: 220-240 V","AC input frequency: 50 - 60 Hz","Operating temperature (T-T): -20 - 40 °C","Energy consumption (1000 hours): 8 kWh","Energy efficiency class (old): A+"