"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","51746","","D-Link","DWL-120+","51746","","Network Cards","182","","","NIC ENet USB2.0 Wless 22Mbps ext ante","20221021101407","ICECAT","1","42662","https://images.icecat.biz/img/norm/high/51746.jpg","500x413","https://images.icecat.biz/img/norm/low/51746.jpg","https://images.icecat.biz/img/gallery_mediums/img_51746_medium_1480675124_714_2323.jpg","https://images.icecat.biz/thumbs/51746.jpg","","","D-Link NIC ENet USB2.0 Wless 22Mbps ext ante 22 Mbit/s","22Mbps Wireless USB 1.1 Adapter (802.11b+) met uitklapbare antenne (inclusief USB kabel)","D-Link NIC ENet USB2.0 Wless 22Mbps ext ante, USB, 22 Mbit/s","D-Link NIC ENet USB2.0 Wless 22Mbps ext ante. Host interface: USB. Maximum data transfer rate: 22 Mbit/s. Antenna type: Omni Directional","D-Link, the industry leader in wireless networking, introduces DWL-120+, part of the D-Link AirPlusTM family of award-winning wireless products. The DWL-120+ is a USB 1.1 wireless adapter capable of transfer rates up to 22Mbps*, giving you the ability to connect to a wireless network at home, at the office or at any wireless hotspot. Now, you can stay connected wherever you are and wherever you go.\r\n
\r\nThe DWL-120+ is Wi-Fi compliant, meaning that it can connect and interoperate with other 802.11b Wi-Fi-compliant wireless routers, access points and adapters. The DWL-120+ includes a standard USB cable and connects to any available USB port on a laptop or desktop Windows-based PC. With its USB cable (included) the DWL-120+ can be positioned virtually anywhere at a workstation to achieve the best available wireless signal reception - whether that workstation is in your office, on your deck or patio, by the pool, at the local coffee shop, or in an airport terminal while waiting to board your next flight.\r\n
\r\nThe adapter works with Windows XP, Windows 2000 and other Windows operating systems to ensure that you'll be up and running on a wireless network in just a matter of seconds. The DWL- 120+ also features up to 256-bit WEP encryption providing a level of security for the data that you wirelessly transmit.\r\n
\r\nUsing its default settings, the DWL-120+ automatically connects to other D-Link AirPlus products as soon as it’s active.","https://images.icecat.biz/img/norm/high/51746.jpg","500x413","","","","","","","","","","","","Ports & interfaces","Host interface: USB","Network","Maximum data transfer rate: 22 Mbit/s","Data link protocols: IEEE 802.11b","Bandwidth: 2.4 GHz","Design","Antenna type: Omni Directional","Certification: FCC part 15b","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Weight & dimensions","Weight: 544 g","Other features","Minimum system requirements: Microsoft Windows 98 SE/ME/2000/XP","Dimensions (WxDxH): 51 x 76 x 14 mm","Networking features: Ethernet/Fast Ethernet","Indoor range: 100 m","I/O ports: USB"