"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23" "","","51531","","Canon","8363A015","51531","","Digital Cameras","575","EOS","","EOS 10D","20221021101407","ICECAT","1","108751","https://images.icecat.biz/img/norm/high/51531.jpg","200x144","https://images.icecat.biz/img/norm/low/51531.jpg","https://images.icecat.biz/img/gallery_mediums/img_51531_medium_1480675089_8968_2323.jpg","https://images.icecat.biz/thumbs/51531.jpg","","","Canon EOS 10D 6.3 MP","EOS 10D 6.3 Megapixel 10x","Canon EOS 10D, 6.3 MP, 790 g","Canon EOS 10D. Megapixel (approx.): 6.3 MP. Display diagonal: 4.57 cm (1.8""). Weight: 790 g","The EOS 10D is a 6.3 million pixel digital SLR with a seven-point autofocus system and 3 fps burst rate—all contained within an ergonomic magnesium alloy body shell.
\r\nThe EOS 10D is a high performance digital SLR. It offers the exceptional build quality, image definition and functionality of a high-end analogue EOS SLR, with the benefits of digital photography.\r\n","https://images.icecat.biz/img/norm/high/51531.jpg","200x144","","","","","","","","","","","","Picture quality","Megapixel (approx.): 6.3 MP","Flash","Flash modes: Red-eye reduction","Display","Display: LCD","Display diagonal: 4.57 cm (1.8"")","Camera","Self-timer delay: 10 s","System requirements","Mac compatibility: Yes","Weight & dimensions","Weight: 790 g","Other features","Dimensions (WxDxH): 149.7 x 107.5 x 75 mm","Interface: USB & A/V output (PAL/NTSC)","Data compression: Yes, Fine, Normal, RAW (max. resolution only)","Lens system: All EF lenses","Power supply type: Rechargeable Li-ion Battery BP-511","Built-in flash: Yes","Compatible operating systems: PC: Windows 98 (including SE) / 2000 / Me / XP\nMac: OS 9.0 - 9.2, OS X v10.1 / v10.2\n","Ports & interfaces","I/O ports: USB"