"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","5121527","","APC","SMT1500I","5121527","0731304268680|731304268680","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS","20220728130219","ICECAT","1","199646","http://images.icecat.biz/img/norm/high/5121527-3338.jpg","500x500","http://images.icecat.biz/img/norm/low/5121527-3338.jpg","http://images.icecat.biz/img/gallery_mediums/img_5121527_medium_1481202073_9196_8080.jpg","http://images.icecat.biz/thumbs/5121527.jpg","http://objects.icecat.biz/objects/mmo_5121527_1474457748_9203_10302.pdf","","APC Smart-UPS Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)","Smart-UPS 1500VA LCD 230V","APC Smart-UPS, Line-Interactive, 1.5 kVA, 1000 W, Sine, 151 V, 302 V","APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 408 VAh, Typical backup time at full load: 6.5 min. Form factor: Tower, Product colour: Black, Cable length: 1.83 m. Width: 171 mm, Depth: 439 mm, Height: 219 mm","Intuitive LCD interface\nProvides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.\n\nPredictive replace battery date\nDynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.\n\nGreen mode\nPatent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.\n\nEnergy meter\nProvides actual kilowatt hours of usage for energy conscious users.\n\nPure sine wave output on battery\nSimulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.\n\nSingle switched outlet group\nSingle outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.\n\nHigh online efficiency\nReduces utlility costs, generates less heat.\n\nSmartSlot\nCustomize UPS capabilities with management cards.\n\nCold-start capable\nProvides temporary battery power when the utility power is out.\n\nTemperature-compensated battery charging\nProlongs battery life by regulating the charge voltage according to battery temperature.","http://images.icecat.biz/img/norm/high/5121527-3338.jpg|http://images.icecat.biz/img/gallery/img_5121527_high_1470915373_364_9027.jpg","500x500|500x500","|","","","","","","","","","Features","UPS topology: Line-Interactive","Output power capacity: 1.5 kVA","Output power: 1000 W","Waveform: Sine","Input operation voltage (min): 151 V","Input operation voltage (max): 302 V","Input frequency: 50/60 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Surge energy rating: 459 J","Efficiency: 98.7%","Noise level: 45 dB","Audible alarm(s): Y","Audible alarm modes: Low battery alarm, Overload alarm","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 8 AC outlet(s)","Number of output IEC jumpers: 2","USB port: Y","SmartSlot: Y","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery capacity: 408 VAh","Typical backup time at full load: 6.5 min","Typical backup time at half load: 23.1 min","Battery life (max): 5 year(s)","Battery recharge time: 3 h","Hot-swap battery: N","Automatic battery test: Y","Cold start: Y","Design","Form factor: Tower","Product colour: Black","Cable length: 1.83 m","LED indicators: Status","Certification: CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE, REACH, PEP, EOLI","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width: 171 mm","Depth: 439 mm","Height: 219 mm","Weight: 24.1 kg","Package width: 328 mm","Package depth: 595 mm","Package height: 376 mm","Package weight: 27.2 kg","Packaging data","Cables included: RS-232, USB cable","Quick installation guide: Y","Software CD: Y","Logistics data","Products per pallet: 12 pc(s)","Other features","Nominal output voltage: 230 V","Nominal input voltage: 230 V"