"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21"
"","","511215","","APC","PF8VNT3-UK","511215","0731304223658|731304223658","Surge Protectors","1388","","","Performance SA 8 Tel/TV. GR","20240118173558","ICECAT","1","114764","https://images.icecat.biz/img/norm/high/274371-7873.jpg","395x500","https://images.icecat.biz/img/norm/low/274371-7873.jpg","https://images.icecat.biz/img/gallery_mediums/img_274371_medium_1480931153_9161_26422.jpg","https://images.icecat.biz/thumbs/274371.jpg","","","APC Performance SA 8 Tel/TV. GR 8 AC outlet(s) 230 V 1.8 m","Performance SurgeArrest 8 outlets with Phone, Coax & Network Protection 230V Germany","APC Performance SA 8 Tel/TV. GR, 2525 J, 8 AC outlet(s), 230 V, 10 A, 70 dB, 1.8 m","APC Performance SA 8 Tel/TV. GR. Surge energy rating: 2525 J, AC outlets quantity: 8 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 70 dB. Cable length: 1.8 m, Weight: 1.26 kg. Dimensions (WxDxH): 122 x 42 x 372 mm. Maximum spike current: 40000 A","APC’s new SurgeArrest was designed in response to customer requests for additional safety and convenience features. APC introduced plug-activated safety shutter and cord management to deliver increased security and ease of use, while superior power line and data line surge protection prevents damaging surge and spikes from ever reaching your equipment.\r\n\r\nLightning and Surge Protection\r\n To prevent damage to your equipment from power surges and spikes.\r\n\r\nIEEE let-through ratings and regulatory agency compliance\r\n APC's surge protectors undergo stringent testing by IEEE, and are awarded ""let-through ratings"", which indicate the maximum voltage level that can possibly reach your equipment after a surge or voltage spike has passed through a surge protector. Lower IEEE let-through ratings indicate better protection and performance. APC’s Essential SurgeArrest series offers optimal performance with a let-through rating of less than 330V for North American products, and a rating of less than 15% for products sold worldwide. All APC products comply with local agency safety requirements, including UL in North America and CE/Kema/Gost/C-tick/A-Tick/Telepermit in their respective regions.\r\n\r\nData-line Protection\r\n Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your equipment from “back door” surges traveling through data lines, as they can be as damaging to your equipment as surges traveling over power lines.\r\n\r\nNoise Filtering\r\n Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.\r\n\r\nCatastrophic Event Protection\r\n SurgeArrest's components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment. Unlike APC's SurgeArrest products, most surge suppressors continue to let power through even after circuits have been damaged, leaving your equipment exposed to other damaging surges.\r\n\r\nFail Safe Mode\r\n Most other surge suppressors continue to let power through even after their circuits have been damaged, leaving your equipment exposed to future surges. APC’s SurgeArrest fail safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment.\r\n\r\nOverload Indicator\r\n Indicator illuminates when connected equipment draws more power than unit’s capacity. To remedy the condition, unplug less vital equipment.\r\n\r\nReceptacle Shock Safety Shutters\r\n Shutters protect users from accidental contact with unused outlets.\r\n\r\nPhone Line Splitter\r\n Allows use of two pieces of equipment at once, such as a modem and phone.\r\n\r\n180 degree Rotating Cord Retainer\r\n Offers flexibility in positioning the SurgeArrest, and in routing the power cord.\r\n\r\nTransformer Block Spacing\r\n Connect bulky transformer block plugs without covering up other outlets.\r\n\r\nAdjustable Cable Management\r\n Keeps cords and cables neat and organized.\r\n\r\nBuilding wiring fault indicator\r\n If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.\r\n\r\nProtection Working Indicator\r\n If this indicator goes out, surge suppression circuitry has been damaged by a heavy strike or power line surge.","https://images.icecat.biz/img/norm/high/274371-7873.jpg","395x500","","","","","","","","","","","","Power","Surge energy rating: 2525 J","AC outlets quantity: 8 AC outlet(s)","Nominal input voltage: 230 V","Nominal current output: 10 A","Features","EMI/RFI noise filtering: 70 dB","Weight & dimensions","Cable length: 1.8 m","Weight: 1.26 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Other features","Dimensions (WxDxH): 122 x 42 x 372 mm","Telephone line protection: Yes","Audio/video line protection: Yes","Power","Maximum spike current: 40000 A"