"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","50070","","Fujitsu","LKN:NDL-134100-004","50070","","Laptops","151","","","LKN:NDL-134100-004","20221021101407","ICECAT","1","43988","https://images.icecat.biz/img/norm/high/50070-2864.jpg","329x263","https://images.icecat.biz/img/norm/low/50070-2864.jpg","https://images.icecat.biz/img/gallery_mediums/img_50070_medium_1480675048_9911_2323.jpg","https://images.icecat.biz/thumbs/50070.jpg","","","Fujitsu LKN:NDL-134100-004 laptop 33.8 cm (13.3"") 0.25 GB 40 GB","Notebook: S6120 1.6GHz 256MB 40GB 13.3 inch XGA WXP Pro COMBO MULIUS-Int toetsenbord V90LANEU c WLAN Bluetooth Portrep","Fujitsu LKN:NDL-134100-004, 1.6 GHz, 33.8 cm (13.3""), 1024 x 768 pixels, 0.25 GB, 40 GB","Fujitsu LKN:NDL-134100-004. Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 1.7 kg","If youґre looking for an ultra-portable notebook with latest technology, but you donґt want a tiny keyboard and all those external drives, then the LIFEBOOK S Series is the right choice. The LIFEBOOK S Series is a sensibly sized system - small and light enough to be easily stowed away or carried, but large enough to preserve something of the ergonomics of an A4 portable.","https://images.icecat.biz/img/norm/high/50070-2864.jpg","329x263","","","","","","","","","","","","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.6 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.25 GB","Storage","Total storage capacity: 40 GB","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: Soundblaster Pro compatible","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet/IEEE 802.11b/Bluetooth","Software","Bundled software: Adobe Acrobat Reader 5.0, Norton Ghost 2003, Nero CD creator (only with DVD/CD-R/RW combo drive), WinDVD for MPEG II decode (only with DVD-ROM, DVD/CD-R/RW combo drive), Driver and Utility CD including F-Secure Antivirus Easy Guide on-line user documentation","Battery","Battery life (max): 4.3 h","Weight & dimensions","Weight: 1.7 kg","Width: 293 mm","Depth: 236.5 mm","Other features","Type: Laptop","Dimensions (WxDxH): 293 x 236.5 x 34 mm","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: USB, RJ-11, RJ-45, IEEE 1394"