"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","500578","","Zyxel","91-004-614003B","500578","","Wired Routers","244","Prestige","","661H","20221021101432","ICECAT","","18893","https://images.icecat.biz/img/norm/high/500578-7747.jpg","250x250","https://images.icecat.biz/img/norm/low/500578-7747.jpg","https://images.icecat.biz/img/gallery_mediums/img_500578_medium_1480935247_2516_26509.jpg","https://images.icecat.biz/thumbs/500578.jpg","","","Zyxel Prestige 661H wired router Black","P-661H Advanced Security ADSL 2+ Gateway","Zyxel Prestige 661H, Black","Zyxel Prestige 661H. Networking standards: IEEE 802.1D, Ethernet LAN data rates: 10,100 Mbit/s. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, AAL5. Product colour: Black. Weight: 325 g. Power requirements: 12V DC, Maximum data transfer rate: 0.024 Gbit/s, Dimensions (WxDxH): 128 x 180 x 36 mm","Higher-speed Internet Access\r\nThe P-661H series is compatible with high-speed ADSL, ADSL2 and ADSL2+ interfaces over existing copper lines. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-661H series offers higher data transfer rates and better bandwidth than traditional ADSL gateways. It also supports RE ADSL (Reach Extended ADSL) for higher speed and longer distance. With excellent performance and upward compatibility, the P-661H Series is great as the bridge between today's communications needs and tomorrow's converged services.\r\n \r\nRobust Firewall Security and IPSec VPN\r\nThe ICSA-certified ZyNOS operating system ensures state-of-art firewall performance and robust security from the P-661H series. Based on Stateful Packet Inspection, DoS (Denial of Service) and DDoS features, it provides the first line defense against hackers, network intruders, and other harmful threats. Furthermore, its VPN feature supports data encryption over the Internet to ensure secure data transmission between two sites, and can be used to replace a private leased line, allowing global interconnectivity with minimal expense.\r\n \r\nMedia Bandwidth Management\r\nThe P-661H series enables network administrators to allocate network resources and to guarantee Quality of Service (QoS). The MBM (Media Bandwidth Management) function prioritizes media services, and increases productivity and efficiency in daily operations by tailoring a system to specific demands such as VoIP, video streaming, video-conferencing or MP3 applications.\r\n \r\nTrend Micro Security Service (TMSS)\r\nThe embedded TMSS (Trend Micro Home Network Security Service) feature not only helps to identify the vulnerabilities and security holes on PCs, but also protects both the network and the PCs within from virus and hacker attacks. TMSS includes redirected page setting, virus protection and parental control that are easy to configure via the TMSS Dashboard.","https://images.icecat.biz/img/norm/high/500578-7747.jpg","250x250","","","","","","","","","","","","Network","Networking standards: IEEE 802.1D","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Supports ISDN connection: No","DSL features","ADSL2+: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Protocols","Routing protocols: RIP-1, RIP-2","Management protocols: SNMP, Telnet, HTTP","Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, AAL5","Supported protocols: ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.4 (G.lite.bis), ITU G.992.5","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 85%","Weight & dimensions","Weight: 325 g","Other features","Power requirements: 12V DC","Maximum data transfer rate: 0.024 Gbit/s","Dimensions (WxDxH): 128 x 180 x 36 mm","Connectivity technology: Wired"