"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","500550","","Canon","9240A019","500550","","Fax Machines","303","","","FAX-B840","20240118173154","ICECAT","1","58743","https://images.icecat.biz/img/norm/high/113570-8986.jpg","200x178","https://images.icecat.biz/img/norm/low/113570-8986.jpg","https://images.icecat.biz/img/gallery_mediums/img_500550_medium_1480935247_104_26509.jpg","https://images.icecat.biz/thumbs/500550.jpg","","","Canon FAX-B840 fax machine Inkjet 14.4 Kbit/s","FAX-B840 Standard Facsimile with Telephone Answering Machine and handset, G3","Canon FAX-B840, Inkjet, 14.4 Kbit/s, 6 sec/page, MH, MMR, MR, 0.64 cpm, 50 sheets","Canon FAX-B840. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 0.64 cpm. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets, Standard output capacity: 50 sheets. Fax memory: 120 pages. Noise level: 50 dB","The FAX-B840 combines high quality faxing with the convenience of a telephone answering machine, in a stylish, compact and cost-effective unit, all with a large memory and voice recognition dialling.\r\n\r\nFlawless faxing performance\r\nProfit from affordable and efficient faxing with the FAX-B840. A high capacity fax memory, unique voice recognition dialling and ease of use are complemented by a convenient telephone answering machine and Canon's renowned Bubble Jet printing quality.\r\n\r\nMore memory for worry-free faxing\r\nA high capacity 120-page fax memory ensures worry-free faxing. All your incoming faxes are stored safely in memory should paper or ink run out - for printing out later. Also outgoing faxes can be scanned in advance, enabling labour-saving sending from memory.\r\n\r\nComplete communication\r\nThanks to a total fax, telephone and answering machine solution, you'll never miss another message. A built-in digital Telephone Answering Machine takes all your messages when out of the office. Plus a handset allows practical telephone use.\r\n\r\nSimply talk to send a fax\r\nVoice recognition dialling increases ease and efficiency. With Canon's unique UCanTalk® technology, simply pre-programme the names of people you fax most often - and then sending out a fax is as simple as pushing one button and saying their name.\r\n\r\nHigh quality for flawless faxing\r\nWhen you're transmitting diagrams, fine text and even photos, Canon's exclusive UHQ (Ultra High Quality) image processing technology, with 64 grey scale levels, ensures great depth and clarity. You can even use your fax as a copier, capturing details accurately.\r\n\r\nCosts saving features\r\nTransmission time is a fast 6 seconds per page1, to help cut down your phone costs. And a special Ink Saver mode allows you to almost double the amount of pages you can receive reducing ink costs.\r\n\r\nQuick and easy operation\r\nA 15-page ADF (Automatic Document Feeder) allows you to send large faxes more easily, without the need to split them. 9 one-touch and 70 coded keys accelerate operation for all the numbers you call most often. A clear control panel ensures easy faxing and phone numbers for incoming calls are clearly shown on the LCD display and stored in memory for quick redialling.\r\n\r\nStylish and compact\r\nThis stylish and compact fax machine fits neatly on the smallest desktop. You save on installation space and can be sure of high quality faxing and sheer simplicity.","https://images.icecat.biz/img/norm/high/113570-8986.jpg","200x178","","","","","","","","","","","","Fax","Print technology: Inkjet","Colour faxing: No","Modem speed: 14.4 Kbit/s","Fax transmission speed: 6 sec/page","Fax coding methods: MH, MMR, MR","Answering machine","Answering machine: Yes","Copying","Copy speed (black, normal quality, A4): 0.64 cpm","Greyscale levels: 64","Input & output capacity","Standard input capacity: 50 sheets","Auto document feeder (ADF) input capacity: 15 sheets","Standard output capacity: 50 sheets","Memory","Fax memory: 120 pages","Sound emission","Noise level: 50 dB","Weight & dimensions","Dimensions (WxDxH): 366 x 261 x 161 mm","Weight: 3.5 kg","Power","Power consumption (typical): 34 W","Power consumption (standby): 3.5 W","Scanning","Scan speed: 16.3 sec/page","Printing","Maximum print size: 210 x 297 mm","Print speed (black, normal quality, A4/US Letter): 1.54 ppm","Other features","Power requirements: AC 200-240V 50-60Hz","Copy resolution (black text): 360 x 360 DPI","Display","Display language: 16 (English, German, French, Spanish, Italian, Swedish, Norwegian, Dutch, Finnish, Danish, Portuguese, Slovenian, Czech, Hungarian, Russian)","Print technology","Print technology resolution: 360 x 360 DPI"