"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","498521","","APC","BK325I","498521","0731304120506|731304120506|0132017967493|132017967493","Uninterruptible Power Supplies (UPSs)","817","","","Back-UPS CS 325 w/o SW","20240314185008","ICECAT","1","294310","https://images.icecat.biz/img/gallery/498521_4444504905.jpg","349x500","https://images.icecat.biz/img/gallery_lows/498521_4444504905.jpg","https://images.icecat.biz/img/gallery_mediums/498521_4444504905.jpg","https://images.icecat.biz/img/gallery_thumbs/498521_4444504905.jpg","","","APC Back-UPS CS 325 w/o SW uninterruptible power supply (UPS) 0.325 kVA 210 W","Back-UPS CS 325 w/o SW","APC Back-UPS CS 325 w/o SW, 0.325 kVA, 210 W, 320 J, Sealed Lead Acid (VRLA), 6 h, Beige","APC Back-UPS CS 325 w/o SW. Output power capacity: 0.325 kVA, Output power: 210 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 6 h. Product colour: Beige, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 5.73 kg, Package weight: 6.73 kg. Output connections: IEC 320 C13, Input connection type: IEC-320 C14, Dimensions (WxDxH): 91 x 284 x 165 mm","APC Back-UPS CS, 210 Watts / 350 VA,Input 230V / Output 230V","https://images.icecat.biz/img/gallery/498521_4444504905.jpg|https://images.icecat.biz/img/gallery/498521_1040934100.jpg|https://images.icecat.biz/img/gallery/498521_8476794405.jpg","349x500|1186x2000|795x559","||","","","","","","","","","","","Features","Output power capacity: 0.325 kVA","Output power: 210 W","Surge energy rating: 320 J","Ports & interfaces","Number of output IEC jumpers: 3","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery recharge time: 6 h","Design","Product colour: Beige","Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 5.73 kg","Package weight: 6.73 kg","Logistics data","Harmonized System (HS) code: 85078000","Other features","Output connections: IEC 320 C13","Input connection type: IEC-320 C14","Dimensions (WxDxH): 91 x 284 x 165 mm","Nominal output voltage: 230 V","Filtering description: 5% IEEE","Nominal input voltage: 230 V","Package dimensions (WxDxH): 241 x 368 x 178 mm"