"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","494104","","Canon","0322B007","494104","","Digital Cameras","575","PowerShot","","Powershot A610","20240314191609","ICECAT","1","115713","https://images.icecat.biz/img/gallery/494104_7246093636.jpg","564x432","https://images.icecat.biz/img/gallery_lows/494104_7246093636.jpg","https://images.icecat.biz/img/gallery_mediums/494104_7246093636.jpg","https://images.icecat.biz/img/gallery_thumbs/494104_7246093636.jpg","","","Canon PowerShot A610 1/1.8"" 5.3 MP CCD 2592 x 1944 pixels Silver","Powershot A610, 5.0 MegaPixel, 4x optical zoom, FlexiZone, 2.0iLCD","Canon PowerShot A610, 5.3 MP, 2592 x 1944 pixels, 1/1.8"", CCD, 4x, Silver","Canon PowerShot A610. Megapixel: 5.3 MP, Image sensor size: 1/1.8"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2"". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 8.29 oz (235 g). Product color: Silver","5.0 Megapixel CCD sensor\nA 5.0 Megapixel CCD sensor delivers photo quality prints up to A3 size, with plenty of scope for image cropping.\n\n4x optical zoom\nA bright 4x optical zoom gives you the flexibility to frame shots up closer or at a distance without sacrificing quality. It combines with digital zoom for 16x magnification.\n\nDIGIC II and iSAPS\nDIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes shooting information at high speed for excellent responsiveness and extended battery life. iSAPS is a built-in assistant that uses scene information to optimise camera settings even before the shot is taken.\n\nVari-angle LCD\nThe 2.0"" vari-angle LCD screen twists in all directions. It is great for self portraits and for framing shots with the camera held at creative angles. Selectable grid lines help with composition and levelling horizons.\n\nShooting modes\n20 shooting modes provide for full manual control and creative flexibility. 8 special scene modes include Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks and Underwater. My Colors allows in-camera colour effects to be applied in real time.\n\nMovies with sound\nShoot extended high quality movies with sound. Different formats include fast frame mode at 60 fps (QVGA), standard mode at 30 fps (VGA) and compact email mode (QQVGA).\n\nSuper Macro and flexible focusing\nFocus as close as 1cm from your subject with Super Macro. Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.\n\nAccessories\nOptional accessories include a 40m depth waterproof case, 0.7x wide converter lens, 1.75x tele-converter lens and slave flash.\n\nDirect printing\nConnect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. The PowerShot A610 can even print ID photos or Movie prints when connected to a Canon SELPHY Compact Photo Printer.\n\nUSB 2.0 Hi-Speed\nUSB 2.0 Hi-Speed connects the PowerShot A610 to computers for fast uploads of stills and movies.\n\nCANON iMAGE GATEWAY\nCANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.","https://images.icecat.biz/img/gallery/494104_7246093636.jpg|https://images.icecat.biz/img/norm/high/494104-2061.jpg","564x432|200x129","|","","","","","","","","","Picture quality","Megapixel: 5.3 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/1.8""","Supported aspect ratios: 4:3","Lens system","Optical zoom: 4x","Digital zoom: 4x","Focal length range: 7.3 - 29.2 mm","Focusing","Focus: TTL","Exposure","ISO sensitivity: 50, 100, 200, 400, Auto","Shutter","Camera shutter type: Electronic, Mechanical","Flash","Flash modes: Red-eye reduction","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Memory","Compatible memory cards: mmc, sd","Internal memory: 32 MB","Display","Display: LCD","Display diagonal: 2""","Display resolution (numeric): 115000 pixels","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","Camera","Playback zoom (max): 2x","Design","Product color: Silver","Battery","Battery technology: Alkaline","Number of batteries supported: 4","System requirements","Mac compatibility: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 4.13"" (104.8 mm)","Depth: 1.93"" (49.1 mm)","Height: 2.6"" (66 mm)","Weight: 8.29 oz (235 g)","Other features","Video capability: Yes","Dimensions (WxDxH): 4.13 x 1.93 x 2.6"" (104.8 x 49.1 x 66 mm)","Built-in flash: Yes","Digital SLR: No","Operational conditions","Recommended operating temperature range (T-T): 0 - 40 °C"