"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119"
"","","491132","","HP","Q6675A","491132","0882780653801|882780653801|0882780653832|882780653832|0882780653993|882780653993|0882780653931|882780653931|0882780653825|882780653825|8827806539006|0882780653948|882780653948|0882780653863|882780653863|0882780653955|882780653955|0882780891289|882780891289|0882780653924|882780653924|0882780653917|882780653917|0882780653900|882780653900|0882780653894|882780653894|0882780653887|882780653887|0882780653856|882780653856|0882780653849|882780653849|0882780653870|882780653870|0882780653986|882780653986|0882780653979|882780653979|0882780653962|882780653962|0882780748538|882780748538|0882780653818|882780653818|0882780748514|882780748514|0882780748521|882780748521","Large Format Printers","230","Designjet","","Designjet Z2100 24-in Photo Printer","20240310101044","ICECAT","1","490229","https://images.icecat.biz/img/gallery/553270_1992630456.jpg","3459x2053","https://images.icecat.biz/img/gallery_lows/553270_1992630456.jpg","https://images.icecat.biz/img/gallery_mediums/553270_1992630456.jpg","https://images.icecat.biz/img/gallery_thumbs/553270_1992630456.jpg","","","HP Designjet Z2100 24-in Photo Printer large format printer Ethernet LAN","HP Designjet Z2100 24-in Photo Printer","HP Designjet Z2100 24-in Photo Printer, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, 4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light..., Photographic, proofing, fine art printing material, self-adhesive, banner and sign, bond and..., > 0.8, 91.4 m, 13.6 cm","HP Designjet Z2100 24-in Photo Printer. Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, Print head: 4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light.... Media types supported: Photographic, proofing, fine art printing material, self-adhesive, banner and sign, bond and..., Media thickness: > 0.8, Maximum roll length: 91.4 m. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal memory: 128 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power requirements: Input voltage: autoranging 100 to 240 VAC (+/- 10%), 50/60Hz (+/- 3 Hz), 2 amp maximum, Power consumption (typical): 200 W","HP’s 8-ink Designjet delivers superior colour accuracy and consistency with the first-ever embedded spectrophotometer1. Produce vivid, large format prints (up to 610 mm or 1118mm) in colour or black-and-white with 8 Original HP Photo Inks.
Create vivid high-impact colour or true black-and-white prints with 8 Original HP Photo Inks.
\n• Print rich, dark blacks without wasting ink and money swapping ink cartridges. The 8 Original HP Photo Inks cartridges within this Designjet contain three-black inks: matte black, photo black and light grey.
\nAchieve consistent, accurate colour with the first-ever embedded spectrophotometer1.
\n• Get colour accuracy on any paper: HP's first-ever embedded spectrophotometer1 enables the printer to generate custom ICC profiles for your preferred paper, simply and automatically, in under 20 minutes.
\nPrint with complete confidence - HP preview and printhead technologies ensure reliable results.
\n• Save time and money with advanced HP's preview technologies which help eliminate trial and error: simply preview layout, size and position of your print on your paper.
\n1 Embedded in this HP Designjet Photo Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.
\n","https://images.icecat.biz/img/gallery/553270_1992630456.jpg|https://images.icecat.biz/img/gallery/4497742_2816846151.jpg|https://images.icecat.biz/img/gallery/4497742_3289482902.jpg|https://images.icecat.biz/img/gallery/491132_5925814021.jpg|https://images.icecat.biz/img/gallery/553270_4095542695.jpg|https://images.icecat.biz/img/gallery/491132_2729349224.jpg|https://images.icecat.biz/img/gallery/491132_9524300155.jpg|https://images.icecat.biz/img/gallery/491132_3726178216.jpg|https://images.icecat.biz/img/gallery/491132_6633381037.jpg|https://images.icecat.biz/img/gallery/553270_2440147850.jpg|https://images.icecat.biz/img/gallery/4497742_3073461519.jpg|https://images.icecat.biz/img/gallery/9725234_5233829171.jpg|https://images.icecat.biz/img/gallery/491132_8025559623.jpg|https://images.icecat.biz/img/gallery/9725235_9368174102.jpg|https://images.icecat.biz/img/norm/high/551624-HP.jpg","3459x2053|3444x2527|3000x2244|3504x2976|1500x1280|2574x2341|2957x2283|4992x3328|3000x2997|4992x3328|4992x3328|3000x2686|4992x3328|4992x3328|400x400","||||||||||||||","","","","","","","","","","","Printing","Printing colours: Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow","Print head: 4 (magenta and yellow, matte black and cyan, photo black and light gray, light magenta and light cyan)","Paper handling","Media types supported: Photographic, proofing, fine art printing material, self-adhesive,\nbanner and sign, bond and coated, film, backlit, fabric/textile","Media thickness: > 0.8","Maximum roll length: 91.4 m","Maximum roll diameter: 13.6 cm","Print margin cut-sheet: 5 x 17 x 5 x 5","Print margin roll: 5 mm","Maximum media width: 610 mm","Roll top margin: 5 mm","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Performance","Internal memory: 128 MB","Internal storage capacity: 40 GB","Storage media: HDD","Built-in processor: Mobile Intel Centrino","Processor frequency: 600 MHz","Certification: SWOP, ISO, GRACOL, and 3DAP","Power","Power requirements: Input voltage: autoranging 100 to 240 VAC (+/- 10%), 50/60Hz (+/- 3 Hz), 2 amp maximum","Power consumption (typical): 200 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Operating temperature (T-T): 59 - 95 °F","Storage relative humidity (H-H): 0 - 95%","System requirements","Browser supported: Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for MacOS 10.3 and higher, Mozilla 1.5 and higher","Compatible operating systems: Windows Vista (32 and 64-bit), Microsoft Windows Server 2008 (32 and 64-bit), XP Home and Professional (32 and 64-bit), Server 2003 (32/64 bit); Mac OS X v10.4, v10.5","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1262 x 732 x 1047 mm","Weight: 65 kg","Product dimensions when open (LxWxD): 126.2 cm (49.7"")","Size (imperial): 126.2 cm (49.7"")","Packaging data","Package weight: 102 kg","Package dimensions (WxDxH): 1470 x 780 x 740 mm","Bundled software: Printer drivers (HP PCL 3 GUI, HP-Gl2/RTL via Q6692A HP-Gl/2 Upgrade Kit for the HP Designjet Z2100/Z3100 Photo Printer series), HP Color Center, HP Easy Printer Care Software","Other features","Minimum system requirements for Macintosh: Mac G3 dual processor, 512 MB RAM, 1 GB available hard disk space","Line accuracy: +/- 0.2 %","Minimum system requirements: Microsoft Windows 2000/XP: Pentium IV, 1 GHz, 1 GB RAM, 2 GB available hard disk space\nMicrosoft Windows 2000, XP Home, XP Professional, Pentium IV, 3 GHz, 1 GB RAM, 2 GB available hard disk\nMac G3 dual processor, 512 MB RAM, 1 GB available hard disk space","Embedded web server: Yes","Electromagnetic compatibility: Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI).","Printer management: HP Web Jetadmin","Safety: IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI.","Maximum media length (imperial): 66""","Print resolution (colour, normal quality): 1200 x 1200 DPI","Logistics data","Products per pallet: 1 pc(s)","Printing","Print head nozzles: 2112","Colour management: HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer","Print speed (colour image, best quality, glossy paper): 15 min/page on A1/D or up to 1.6 m²/hr on glossy media","Print speed (colour image, draft quality, coated paper): 2 min/page on A1/D or up to 13.94 m²/hr on coated media","Print speed (colour image, normal quality, coated paper): 4.2 min/page on A1/D or up to 6.69 m²/hr on coated media","Print speed (colour image, normal quality, glossy paper): 7.9 min/page on A1/D or up to 3.53 m²/hr on glossy media","Paper handling","Maximum print length: 91 m","Maximum length of sheet media: 1676 mm","Standard media sizes: A4, A3, A2, A1","Custom media sizes: 216 x 279 to 610 x 1676 mm","Recommended media weight: Up - 500","Media handling: Sheet feed, roll feed, automatic cutter (cuts all media except canvas)","Maximum paper trays: 2","Bottom copy margin: 14 mm","Left metric copy margin: 5 mm","Right metric copy margin: 5 mm","Top metric copy margin: 5 mm","Media sizes supported (imperial): A, B, C, D","Media thickness (by paper path): Up to 31.5 mil","Non-printable area roll media (imperial): 0.2 x 0.2 x 0.2 x 0.2 in (full bleed available on glossy/satin roll media)","Operational conditions","Recommended operating temperature range (T-T): 15 - 35 °C","Operating altitude (imperial): 9843 ft","Weight & dimensions","Maximum dimensions (W x D x H): 1262 x 690 x 1047 mm","Pallet dimensions (W x D x H): 1470 x 780 x 740 mm","Dimension note (imperial): For US, CA, LAR, EMEA (49.7 x 26 x 15.4 inches for AP)","Dimension note (metric): For US, CA, LAR, EMEA (1262 x 661 x 391 mm for AP)","Pallet dimensions (W x D x H) (imperial): 1468.1 x 779.8 x 739.1 mm (57.8 x 30.7 x 29.1"")","Weight (imperial): For US, CA, LAR, EMEA (103.6 lb for AP)\n143 lb","Packaging data","Package dimensions (W x D x H): 1468.1 x 779.8 x 739.1 mm (57.8 x 30.7 x 29.1"")","Package weight (imperial): 102.1 kg (225 lbs)","Other features","Minimum line width: 0.0508 mm","Compatible ink types, supplies: HP Vivera pigment inks","Acoustic power emissions: 6.5 B(A) (active, printing), 4.4 B(A) (standby)","Print quality (colour, best quality): 2400 DPI","Print quality (black, best quality): 2400 x 1200 DPI","Print quality (black, draft quality): 1200 DPI","Print quality (black, normal quality): 1200 DPI","Case or master carton quantity: 8 pc(s)","Driver updates: Latest Windows printer drivers information available at http://, and more information on all printer drivers available at http:///country/us/en/support.html?pageDisplay=drivers","Ink drop: 4 pl (lc, lm, lg, pK), 6 pl (C, M, Y, mK)","Control panel: 240 x 160 pixel greyscale graphical display, 4 direct access buttons, 7 navigation buttons and 2 bicolour lights (Ready, Processing, Attention, Error)","Acoustic power emissions (standby): 44 dB","Driver LAN: Novell NetWare 3.x/4.x clients","JetDirect Compatible Products: Y","Line width minimum: 0.002 in","Maximum print length (imperial): 300 ft; Operating system and application dependent","Media sizes standard (imperial rolls): Letter to D-size sheets, 11 to 24-in rolls","Non-printable area (imperial cut-sheet): 0.2 x 0.67 x 0.2 x 0.2 in","Printing material waterfastness: Water-resistant (on a range of HP creative and specialty media)","Roll maximum input: 1","UNSPSC-code: 43211503","Acoustic pressure emissions (standby): 29 dB(A)"