"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","467606","","Fujitsu","S26361-K1023-V800*OF","467606","","Rack Consoles","1500","SCENICVIEW Series","","17-inch Rack Console RC23","20221021101432","ICECAT","","15428","https://images.icecat.biz/img/norm/high/467606-2122.jpg","513x500","https://images.icecat.biz/img/norm/low/467606-2122.jpg","https://images.icecat.biz/img/gallery_mediums/img_467606_medium_1480930732_0341_26509.jpg","https://images.icecat.biz/thumbs/467606.jpg","","","Fujitsu SCENICVIEW Series 17-inch RC23 rack console 43.2 cm (17"") 1280 x 1024 pixels","17-inch Rack Console RC23","Fujitsu SCENICVIEW Series 17-inch Rack Console RC23, 43.2 cm (17""), 1280 x 1024 pixels, TFT, 260 cd/m², 500:1, 34 cm","Fujitsu SCENICVIEW Series 17-inch Rack Console RC23. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Display: TFT. Horizontal scan range: 29 - 80 kHz, Vertical scan range: 48 - 75 Hz. Power consumption (typical): 30 W, Power consumption (standby): 2 W. Dimensions (WxDxH): 485 x 440 x 44 mm. Weight: 12.1 kg","The PRIMERGY RC23 rack console, comprised of a keyboard, TFT monitor and touchpad, occupies only one height unit in the rack. The device is also available with optional console switch functionality, which opens up several more units of rack space while at the same time further simplifying the administration of server parks. ","https://images.icecat.biz/img/norm/high/467606-2122.jpg","513x500","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Display: TFT","Display brightness: 260 cd/m²","Contrast ratio (typical): 500:1","Viewable size, horizontal: 34 cm","Viewable size, vertical: 27 cm","Viewing angle, horizontal: 130°","Viewing angle, vertical: 130°","Viewable size diagonal: 43.5 cm","Display colors: 16.78 million colours","Scanning frequency","Horizontal scan range: 29 - 80 kHz","Vertical scan range: 48 - 75 Hz","Technical details","Plug and Play: Yes","Power","Power consumption (typical): 30 W","Power consumption (standby): 2 W","Other features","Dimensions (WxDxH): 485 x 440 x 44 mm","Weight & dimensions","Weight: 12.1 kg","Ports & interfaces","I/O ports: 1 x VGA"