"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","467558","","ASUS","M2N-E","467558","","Motherboards","164","","","M2N-E","20221021103210","ICECAT","1","239733","https://images.icecat.biz/img/gallery/467558_2741.jpg","500x500","https://images.icecat.biz/img/gallery_lows/467558_2741.jpg","https://images.icecat.biz/img/gallery_mediums/img_467558_medium_1480596775_988_26035.jpg","https://images.icecat.biz/img/gallery_thumbs/467558_2741.jpg","","","ASUS M2N-E motherboard NVIDIA nForce 570 Ultra Socket AM2+ ATX","NVIDIA nForce 570 Ultra MCP, 4 x 240-pin DIMM, max 8, 4MB AWARD BIOS","ASUS M2N-E, AMD, Socket AM2+, AMD Phenom, AMD Phenom FX, DDR2-SDRAM, 8 GB, DIMM","ASUS M2N-E. Processor manufacturer: AMD, Processor socket: Socket AM2+, Compatible processor series: AMD Phenom, AMD Phenom FX. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Networking features: Gigabit LAN. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD","Exceptional overclocking & acoustic designs provide you a whole new computing experience\n\nAI Lifestyle\nAI Lifestyle Series motherboards bring lifestyle and personal computing together. They provide better system performance for graphics-intensive applications such as 3D games and deliver cutting-edge audio features that dramatically enhance the quality of voice signal. Thoughtful design further allows quick and easy system setup. To create a peaceful environment, several new and improved innovations are included to reduce noise and temperature. Don´t change your way of life for a computer. Instead let the ASUS AI Lifestyle Series improve the quality of your life.\n\nNVIDIA Features\n\nNVIDIA nForce® 570 Ultra™ MCP\nPowerful Platform for Multitasking\nNVIDIA nForce® 570 Ultra media and communications processors (MCPs) features AMD Socket AM2 processor support, 1 GHz HyperTransport link. With 6 Serial ATA ports enabled through the SATA 3Gb/s RAID controller, nForce® 570 Ultra MCP satisfies favorable multi-task processing and better data security. Gigabit LAN controllers provide the total solutions for networking needs. High Definition Audio Interface enriches your life. Those perfect combinations of NVIDIA nForce® 570 Ultra MCP deliver exceptional performance for gaming and entertainment.\n\nNVIDIA Essential Vista\nNVIDIA nForce ® -based motherboards are essential for accelerating the Windows Vista experience by offering an enriched 3D user interface, increased productivity, and vibrant photos as well as delivering uncompromising performance, quality, and reliability.\n\nCPU Features\n\nSupports AMD Socket AM2+/AM2 for Phenom FX/Phenom/ Athlon 64 X2 / Athlon 64 FX / Athlon 64 / Sempron\nThe motherboard supports AMD socket AM2+/AM2 for Phenom FX/Phenom/Athlon 64/ Sempron/Athlon 64 X2/ Athlon 64 FX/ processors with 2MB / 1MB / 512KB L2 cache, which is based on 64-bit architecture.It features 2000 MT/s HyperTransport1.0 Bus, dual-channel un-buffered DDR2 1066 (AM2+) and DDR2 800 (AM2) memories support and AMD Cool ´n´ Quiet! Technology.\n\nDual-Core CPU\nThe advanced processing technology contains two physical CPU cores with individually dedicated L2 caches to satisfy the rising demand for more powerful processing capability.\n\nDual-Channel DDR2 800\nDDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.\n\nASUS AI Lifestyle Features\n\nAI Gear\nTo balance both system performance and quietness, AI Gear allows users to choose from profiles to adjust CPU frequency and CPU Core voltage, minimizing system noise and power consumption. Users can change the mode in real-time under operating system to suit their needs.\n\nAI Nap\nWith AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you´re sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.\n\nASUS Crystal Sound\nThis feature can enhance speech-centric application like Skype, online game, video conference and recording.\n\nNoise Filter\nThis feature detects repetitive and stationary noises like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.\n\nFanless Design\nProvide a cool environment without all the baggage\nCooling fans, though a popular thermal solution, also come with noise and malfunction likelyhood. ASUS Motherboard´s fansless concept is specifically created to provide a cool environment without all the baggage.\nASUS has devoted special efforts to address the thermal issues across the motherboard, and most notably the areas that reside the CPU, power, VGA, and chipsets. The heat pipe and heat sinks were tailor made to dissipate heat in the most efficient manner.\n\nMaximizing gaming performance\n\nASUS O.C. Profile\nThe motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users the freedom to share and distribute their favorite overclocking settings.\n\nPrecision Tweaker\nIt offers ways to raise system performance inch-by-inch and step-by-step to achieve maximum performance! This is about getting the most out of your machine and taking pride in your customized computer.\n* vDIMM - Take control of how much power is going into the memory modules. ASUS gives you 4-step voltage control to the DIMM\n* vCore - Find out ""exactly"" how much power your CPU needs. Fine-tune it with 0.0125 volts at a time!\n* SFS (Stepless Frequency Selection) allows\n- FSB tuning from 200MHz up to 400MHz at 1MHz increment\n- PCI Express frequency tuning from 100MHz up to 200MHz at 1MHz increment\n\nAI NOS™\nApplications such as 3D games and video editing demand a huge chunk of system resource. Inject ""nitrous oxide"" into your CPU! The patented AI NOS™ (Non-delay Overclocking System) technology intelligently detects system load and automatically boosts performance for the most demanding tasks. Unlike other dynamic overclocking techniques, AI NOS™ reacts much faster to satisfy your unending need for speeds.\n\nPEG Link\nThis latest technology, PEG (PCI Express Graphics) Link Mode, is a unique feature that enables users to boost graphics card performance for superior video quality. PEG Link allows users to raise GPU and VGA memory throughput via the motherboard BIOS the same way system bus and memory bus are tweaked. PEG Link Mode enables powerful video performance on DX8 and DX9 applications. ASUS engineers carefully fine-tuned the parameters for every single PCI-Express card to provide system stability during high-speed graphics operation.\n\nASUS EZ DIY\n\nASUS CrashFree BIOS 3\nThe ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.\n\nASUS EZ Flash 2\nEZ Flash 2 is a user-friendly BIOS update utility. Simply press the pre-defined hotkey to launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.\n\nASUS Music Alarm\nWake up to the music of your choice instead of the irritating sound of an alarm clock. The ASUS Music Alarm gives you a personal wake-up call with your favorite CD music even when system is off.\n\nInterface Features\n\nGigbit LAN\nThe NVIDIA native Gigabit LAN controller delivers transfer speeds up to ten times faster than conventional 10/100 Ethernet connections. Gigabit LAN is the networking standard for the early future and is ideal for handling large amounts of data such as video, audio, and voice.\n\nHigh Definition Audio\nEnjoy high-end sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.\n\nGreenASUS\nThe motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.","https://images.icecat.biz/img/gallery/467558_2741.jpg","500x500","","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: Socket AM2+","Compatible processor series: AMD Phenom, AMD Phenom FX","Maximum number of SMP processors: 1","Memory","Supported memory types: DDR2-SDRAM","Number of memory slots: 4","Maximum internal memory: 8 GB","Memory slots type: DIMM","Supported memory clock speeds: 533,667,800 MHz","Storage controllers","Supported storage drive interfaces: SATA","Graphics","Parallel processing technology support: Not supported","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 6","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","PS/2 ports quantity: 2","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","COM ports quantity: 1","Network","Networking features: Gigabit LAN","Features","Component for: PC","Motherboard form factor: ATX","Motherboard chipset family: AMD","Motherboard chipset: NVIDIA nForce 570 Ultra","Audio output channels: 7.1 channels","Audio chip: ADI AD1988","Power source type: ATX","Expansion slots","PCI Express x1 slots: 2","PCI Express x4 slots: 1","PCI Express x16 slots: 1","PCI slots: 3","BIOS","BIOS type: AWARD","BIOS memory size: 32 Mbit","Weight & dimensions","Width: 305 mm","Depth: 245 mm","Other features","Floppy disk drive connector: Yes","Special features: ASUS EZ DIY\r\nAI Nap\r\nAI Gear\r\nASUS Crystal Sound","Azalia Digital Header (ADH) connector: 1","Expansion slots","Expansion slots: 1x PCI Express x16\r\n1x PCI Express x4\r\n2x PCI Express x1 \r\n3x PCI 2.2","Other features","Manageability features: WOL, WOR, Wake on WLAN, Chasis Intrusion, PXE"