"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","467336","","Lenovo","VNLE9ND","467336","","PCs/Workstations","153","ThinkCentre","M","ThinkCentre M52","20240307153452","ICECAT","","20847","https://images.icecat.biz/img/norm/high/323936-921.jpg","800x583","https://images.icecat.biz/img/norm/low/323936-921.jpg","https://images.icecat.biz/img/gallery_mediums/img_323936_medium_1480936750_7145_26422.jpg","https://images.icecat.biz/thumbs/323936.jpg","","","Lenovo ThinkCentre M52 Intel® Pentium® 4 640 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC","ThinkCentre M52, Intel® Pentium® 4 Processor 640 with HT Technology, 512MB, 80GB 7200RPM S-ATA HDD, PCI/PCIe Small Form Factor (2x3), Intel Graphics Media Accelerator 950, 16x DVD-ROM, Intel Gigabit Ethernet, POV, Windows XP Professional","Lenovo ThinkCentre M52, 3,2 GHz, Intel® Pentium® 4, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional","Lenovo ThinkCentre M52. Processor frequency: 3,2 GHz, Processor family: Intel® Pentium® 4, Processor model: 640. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg","The ThinkCentre M52 Series comes equipped with ThinkVantage Technologies that help make PCs easier for users to deploy, connect, protect and support. Utilizing the Embedded Security Subsystem, a hardware-based technology that encrypts vital security information, the ThinkCentre M52 provides strong protection against unauthorized access to information.","https://images.icecat.biz/img/norm/high/323936-921.jpg","800x583","","","","","","","","","","Processor","Processor family: Intel® Pentium® 4","Processor manufacturer: Intel","Processor model: 640","Processor frequency: 3,2 GHz","Processor cores: 1","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 90 nm","Processor operating modes: 64-bit","Processor codename: Prescott","Thermal Design Power (TDP): 84 W","Tcase: 66,6 °C","PCI Express slots version: 2.0","Number of Processing Die Transistors: 169 M","Processing Die size: 135 mm²","CPU multiplier (bus/core ratio): 16","Processor core voltage (AC): 1.25 - 1.388 V","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066 MHz","Memory bandwidth supported by processor (max): 17 GB/s","ECC supported by processor: No","Memory","Internal memory: 0,5 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory channels: Dual-channel","Storage","Total storage capacity: 80 GB","Optical drive type: DVD-ROM","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 950","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Parallel ports quantity: 1","Design","Chassis type: SFF","Performance","Product type: PC","Audio system: ADI 1891 HD","Software","Operating system installed: Windows XP Professional","Bundled software: Access program, ThinkVantage Access Connections, IBM Director Agent (web deliverable), Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Client Security Software, ThinkVantage Fingerprint Software, ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Idle States: No","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1/4.2","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Rapid Storage Technology: No","Processor ARK ID: 27480","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 225 W","Weight & dimensions","Width: 309 mm","Depth: 359 mm","Height: 85 mm","Weight: 8,5 kg","Packaging content","Display included: No","Other features","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Intel segment tagging: Enterprise, Professional","Optical drive","DVD read speed: 16x","Other features","Diskette drive memory: 1,44 MB"