"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","466859","","ASUS","M2N32-SLIDELUXE","466859","","Motherboards","164","","","M2N32-SLI Deluxe","20181211152959","ICECAT","1","59776","https://images.icecat.biz/img/norm/high/466859-5674.jpg","404x388","https://images.icecat.biz/img/norm/low/466859-5674.jpg","https://images.icecat.biz/img/gallery_mediums/img_466859_medium_1480930624_1268_26509.jpg","https://images.icecat.biz/thumbs/466859.jpg","","","ASUS M2N32-SLI Deluxe Socket AM2 ATX","M2N32-SLI Deluxe","ASUS M2N32-SLI Deluxe, AMD, Socket AM2, 8 GB, 0, 1, 0+1, 5, JBOD, Dual Gigabit LAN, ATX","ASUS M2N32-SLI Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B","Built for Enthusiasts\r\nThe M2N32-SLI Deluxe supports dual PCI Express x16 slots running at full speed to liberate graphics cards from the narrow bandwidth platform of x8 speed only. With ASUS innovative AI Lifestylestyle features, such as AI Gear, 8-Phase Power Design, Stack Cool2 and special designed heat-pipe, the M2N32-SLI Deluxe brings you quiet and peaceful computing. This motherboard also bundles an unique Array Microphone and wireless AP function to satisfy the demand in digital life. Together with extreme over-clocking capability, you can easily enjoy faster graphics performance and higher video quality today, and be ready for the even more demanding tasks of tomorrow!\r\n\r\nASUS AI Lifestylestyle \r\nAI Lifestylestyle Series motherboards bring lifestyle and personal computing together. They provide better system performance for graphics-intensive applications such as 3D games and deliver cutting-edge audio features that dramatically enhance the quality of voice signal. Thoughtful design further allows quick and easy system setup. To create a peaceful environment, several new and improved innovations are included to reduce noise and temperature. Don't change your way of life for a computer. Instead let the ASUS Lifestyle Series improve the quality of your life. \r\n\r\nAI Gear \r\nTo balance both system performance and quietness, AI Gear allows users to choose from profiles to adjust CPU frequency and vCore voltage, minimizing system noise and power consumption. Users can real-time change the mode under operating system to suit their needs. \r\n\r\nAI Nap \r\nWith AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you're sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds. \r\n\r\nAdvanced Thermal Design \r\nASUS has devoted special efforts to address the thermal issues across the motherboard, and most notably the areas that reside the CPU, power, Northbridge and Southbridge. \r\n\r\nSupports AMD Socket AM2 Athlon 64 X2/Athlon 64 FX/Athlon 64/Sempron\r\nThe M2N32-SLI Deluxe supports AMD socket AM2 single-core Athlon 64/Sempron and dual-core Athlon 64 X2/Athlon 64 FX processors with 2MB/1MB/512KB L2 cache, which is based on 64-bit architecture. It features 2000/1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR2 800 memory support and AMD Cool 'n' Quiet! Technology. \r\n\r\nDual-Core CPU\r\nThe advanced processing technology contains two physical CPU cores with individually dedicated L2 caches to satisfy the rising demand for more powerful processing capability. \r\n \r\nDual-Channel DDR2 800 \r\nDDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications. \r\n\r\nNVIDIA nForce® 590 SLI™ (NVIDIA LinkBoost™ certified) \r\nNVIDIA nForce® 590 SLI™ media and communications processors (MCPs) deliver the tools and performance PC enthusiasts demand. When combined with select NVIDIA GeForce graphics cards and other system components, you get automatic access to faster bus speeds. Ready for system overclocking and greater data throughput. \r\n\r\nAI Clock Skew\r\nAI Clock Skew automatically skews the memory clock signal timing, thus improving memory overclocking capability by 10 to 15%, depending on the memory features when users overclock memory frequency. Users can easily enjoy better memory overclocking without strenuously fine-tuning the clock signal timing. For professional users, they can still adjust each memory channel's clock signal separately to reach the highest memory frequency.\r\n\r\nASUS O.C. Profile \r\nThe motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings. \r\n\r\nPEG Link \r\nThis latest technology, PEG (PCI Express Graphics) Link Mode, is a unique feature that enables users to boost graphics card performance for superior video quality. PEG Link allows users to raise GPU and VGA memory throughput via the motherboard BIOS the same way system bus and memory bus are tweaked. PEG Link Mode enables powerful video performance on DX8 and DX9 applications. ASUS engineers carefully fine-tuned the parameters for every single PCI-Express card to provide system stability during high-speed graphics operation. \r\n\r\nASUS Q-Connector \r\nThe ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate. \r\n\r\nASUS CrashFree BIOS 3 \r\nThe ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip. \r\n\r\nASUS EZ Flash 2\r\nEZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.","https://images.icecat.biz/img/norm/high/466859-5674.jpg","404x388","","","","","","","","","","Processor","Processor manufacturer: AMD","Processor socket: Socket AM2","Maximum number of SMP processors: 1","Memory","Number of memory slots: 4","Maximum internal memory: 8 GB","ECC: Yes","Non-ECC: Yes","Storage controllers","RAID levels: 0, 1, 0+1, 5, JBOD","Internal I/O","USB 2.0 connectors: 2","Number of SATA connectors: 7","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Number of chassis fan connectors: 4","Chassis intrusion connector: Yes","Number of IEEE1394 connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","eSATA ports quantity: 1","PS/2 ports quantity: 2","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","COM ports quantity: 1","Network","Networking features: Dual Gigabit LAN","Features","Motherboard form factor: ATX","Audio output channels: 7.1 channels","Audio chip: ADI AD1988B","Power source type: ATX","BIOS","BIOS memory size: 64 Mbit","Weight & dimensions","Width: 305 mm","Depth: 245 mm","Packaging content","Bundled software: Drivers\nASUS PC Probe II\nASUS Update \nASUS AI Booster\nNVIDIA MediaShield RAID\nAnti-virus (OEM)","Other features","Floppy disk drive connector: Yes","Special features: AMD Cool 'n' Quiet\nAMD Live! Ready\nAI Nap\nAI Gear\nASUS Crystal Sound\nASUS Music Alarm\nASUS MyLogo3\nASUS EZ DIY","Azalia Digital Header (ADH) connector: 1","Expansion slots","Expansion slots: 2x PCI Express x16\n1x PCI Express x4 \n1x PCI Express x1\n2x PCI 2.2","Other features","Manageability features: WOL PME, WOR PME, Chasis Intrusion, PXE","RAID controller type: Silicon Image 3132 SATA"