"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","466241","","ASUS","90-Q7F1AN1N0-3P2","466241","","Network Switches","258","","","GigaX1024i","20190404055541","ICECAT","","20456","https://images.icecat.biz/img/norm/high/466241-7925.jpg","200x200","https://images.icecat.biz/img/norm/low/466241-7925.jpg","https://images.icecat.biz/img/gallery_mediums/img_466241_medium_1480930589_1899_26509.jpg","https://images.icecat.biz/thumbs/466241.jpg","","","ASUS GigaX1024i Managed","GigaX1024i - Layer 2 smart switch managed by ASUS CNM","ASUS GigaX1024i, Managed","ASUS GigaX1024i. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","Special Advantages\r\n- Port based VLANs\r\n- Recognize Cos and Qos priority queues\r\n- Asus switches discovery\r\n- Topology map\r\n- Port status monitoring\r\n- Graphic statistic charts show traffic comparison or history and monitor ports\r\n- Link aggregation up to 7 Trunk groups\r\n\r\nNon-blocking Wire-speed Architecture\r\nEnsures the maximum performance for every port on your ASUS switch, thus maximizing Network performance and productivity\r\n\r\nExtra secure posts on mounting brackets\r\nExtra posts on our mounting brackets provide extra support for Switch mounting\r\n\r\nFan-less Design\r\nProtect the peace and quiet of your working environment with our fan-less design switches\r\n\r\nAuto negotiation and auto MDI/MDIX\r\nAutomatically detects and adjusts for speed and duplex state Auto MDI/MDIX allows you to use either straight-thru or crossover cables whether you are connecting to PCs or uplinking to another switch\r\n\r\nEasy to Read Diagnostic LEDs\r\nEasily obtain connection link status, speed information on the Informative LEDs of the switches\r\n\r\nCNM management software\r\nProvides advanced management capabilities\r\nEasily configure advanced management features as: Port speed and duplex; VLANs; Link Aggregation; CoS and QoS Prioritization; Broadcast and Multicast filtering; Bandwidth Control; View history","https://images.icecat.biz/img/norm/high/466241-7925.jpg","200x200","","","","","","","","","","","","Management features","Switch type: Managed","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","Copper ethernet cabling technology: 100Base-TX, 10Base-T","Data transmission","MAC address table: 8000 entries","Switching capacity: 8.8 Gbit/s","Maximum data transfer rate: 0.1 Gbit/s","Protocols","Data link protocols: Ethernet, Fast Ethernet","Design","Safety: UL1950, TUV","Power","Power consumption (typical): 12 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -25 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 2.2 kg","Other features","Data transfer rate: 100 Mbit/s","Dimensions (WxDxH): 444 x 200 x 44 mm","Connectivity technology: Wired","Packet transfer speed: 6.6 Mpps","Electromagnetic emissions: FCC Part 15 Class A, CE Mark, CCC, GOST","Connectivity LEDs: Y"