"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11"
"","","465427","","Allied Telesis","CJT-424-4BEU-01","465427","8715953002187","Wired Routers","244","CopperJet","","CopperJet 424","20190404055533","SUPPLIER","","24441","https://images.icecat.biz/img/norm/high/465427-280.jpg","300x300","https://images.icecat.biz/img/norm/low/465427-280.jpg","https://images.icecat.biz/img/gallery_mediums/img_465427_medium_1480930558_2505_26509.jpg","https://images.icecat.biz/thumbs/465427.jpg","","","Allied Telesis CopperJet 424 wired router","CopperJet 424: SHDSL Bridge / Router, 4 x 10/100 BaseT, 4 x ISDN BRI (S0)","Allied Telesis CopperJet 424, 4096 entries, 500 g, 0.1 Gbit/s, 202 x 176 x 50 mm, Wired","Allied Telesis CopperJet 424. MAC address table: 4096 entries. Weight: 500 g. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 202 x 176 x 50 mm, Connectivity technology: Wired","Unique Selling Points (USP):\r\n\r\n- Voice over SHDSL IAD \r\n- SHDSL ITU G.991.2 annex A \r\n- SHDSL ITU G.991.2 annex B \r\n- Symmetric data rates of 144 kb/s to 2320 kb/s \r\n- 4x ISDN-2 BRI Voice over DSL \r\n- ELCP, CAS, CCS signaling \r\n- 4 x Ethernet 10/100 BaseT \r\n- Stateful inspection firewall \r\n- User friendly webserver interface \r\n- Back-to-back support \r\n\r\n\r\nProduct Description:\r\n\r\nThe CopperJet 424 is a Voice over SHDSL (ATM) Integrated Access Device based on ITU G.991.2 SHDSL Annex A and Annex B technology designed to address the high speed delivery of a large amounts of data through regular copper phone wires. \r\n\r\nWith the CJT 424 users can benefit from state of the art SHDSL connections for their business applications. The CJT 424 supports 4 x ISDN BRI connections on RJ45 connectors that can be used for telephony (analog phones), fax or PaBX services using its integrated residential exchange functions. It has proven interoperability with BLES (DSL-Forum), Paradyne / Jetstream, Cirpack, TDSoft, Siemens and Alcatel Voice Gateways. \r\n\r\nThe IAD also provides full layer 3 Routing, layer 2 Bridging and combines software security for added versatility.\r\n\r\nThis latest development from Allied Data Technologies is a combination of Data and Voice in order to supply customers a total package of data communication and telephony.\r\n","https://images.icecat.biz/img/norm/high/465427-280.jpg","300x300","","","","","","","","","","Network","Full duplex: Yes","Supports ISDN connection: Yes","Security","MAC address table: 4096 entries","Weight & dimensions","Weight: 500 g","Other features","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 202 x 176 x 50 mm","Connectivity technology: Wired"