"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","464468","","Fujitsu","S26361-F3306-L202","464468","","Network Cards","182","","","Emulex - LightPulse LPe11002","20190307122110","ICECAT","1","72936","https://images.icecat.biz/img/norm/high/464468-4619.jpg","200x150","https://images.icecat.biz/img/gallery_lows/img_464468_thumb_1480930466_517_26509.jpg","https://images.icecat.biz/img/gallery_mediums/img_464468_medium_1480930466_3661_26509.jpg","https://images.icecat.biz/thumbs/464468.jpg","","","Fujitsu Emulex - LightPulse LPe11002 4250 Mbit/s","Emulex LightPulse LPe11002 - Network adapter - PCI Express x4 low profile - 4Gb Fibre Channel - fiber optic - 2 ports","Fujitsu Emulex - LightPulse LPe11002, Wired, PCI Express, 4250 Mbit/s","Fujitsu Emulex - LightPulse LPe11002. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 4250 Mbit/s","The Emulex LightPulse LP11002 delivers on Emulex's history of excellence in performance, reliability, and manageability. The LP11002 is a high performance, dual-channel PCI-X 2.0 Fiber Channel HBA that's ideally suited for large enterprise or mixed operating system Storage Area Network (SAN) environments. With renowned driver support for Windows, Linux, and UNIX operating systems, the LightPulse LP11002 can be effect…Complete textively applied within a broad range of storage networking solutions.","https://images.icecat.biz/img/norm/high/464468-4619.jpg","200x150","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI Express","Network","Maximum data transfer rate: 4250 Mbit/s","Data link protocols: 4Gb Fibre Channel","Supported network protocols: FC-AL-2, FC-FCP-2, FC-FLA, FC-FS, FC-GS-4, FC-PH-3, FC-PLDA, FC-Tape","Design","Certification: FCC Class A certified, TUV, BSMI CNS 13438 Class A, EN 60950, VCCI Class A ITE, UL 60950, CB, FCC Part 15, MIC, ICES-003 Class A, CSA C22.2","System requirements","Compatible operating systems: Novell NetWare, Linux, Microsoft Windows 2000, Microsoft Windows Server 2003","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Depth: 168 mm","Height: 64 mm","Other features","I/O ports: 2 x 4Gb Fibre Channel - LC multi-mode x 2"