"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19" "","","464467","","Fujitsu","S26361-F3306-L201","464467","4045827615903","Network Cards","182","","","Emulex - LightPulse LPe1150","20190307122110","ICECAT","1","111932","https://images.icecat.biz/img/norm/high/464467-2048.jpg","200x150","https://images.icecat.biz/img/gallery_lows/img_464467_thumb_1480930466_2453_26509.jpg","https://images.icecat.biz/img/gallery_mediums/img_464467_medium_1480930466_1043_26509.jpg","https://images.icecat.biz/thumbs/464467.jpg","","","Fujitsu Emulex - LightPulse LPe1150 4250 Mbit/s","Emulex LightPulse LPe1150 - Network adapter - PCI Express x4 low profile - 4Gb Fibre Channel - fiber optic","Fujitsu Emulex - LightPulse LPe1150, Wired, PCI Express, 4250 Mbit/s","Fujitsu Emulex - LightPulse LPe1150. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 4250 Mbit/s","The Emulex LightPulse LPe1150 delivers on Emulex's history of excellence in performance, reliability, and manageability. The LPe1150 is a high performance, single-channel PCI Express Fiber Channel HBA that's ideally suited for large or mixed operating system Storage Area Network (SAN) environments. With renowned driver support for popular operating systems, the LightPulse LPe1150 can be effectively applied within a b…Complete textroad range of storage networking solutions.","https://images.icecat.biz/img/norm/high/464467-2048.jpg","200x150","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI Express","Network","Maximum data transfer rate: 4250 Mbit/s","Data link protocols: 4Gb Fibre Channel","Supported network protocols: FC-AL, FC-FCP, FC-FCP-2, FC-FLA, FC-FS, FC-MI, FC-PH, FC-PI, FC-PLDA","Design","Certification: FCC Class A certified, TUV, BSMI CNS 13438 Class A, EN 60950, VCCI Class A ITE, IEC 60950, EN55024, EN55022 Class A, UL 60950, CB, FCC Part 15, MIC, ICES-003 Class A, CSA C22.2","System requirements","Compatible operating systems: Novell NetWare, Linux, Microsoft Windows 2000, Microsoft Windows Server 2003","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Depth: 168 mm","Height: 64 mm","Other features","I/O ports: 1 x 4Gb Fibre Channel - LC multi-mode x 2"