"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","464417","","MSI","MEGA PLAYER 533 FM256","464417","","MP3/MP4 Players","850","","","Mega Player 533, 256MB (with FM)","20240307153452","ICECAT","1","20458","https://images.icecat.biz/img/norm/high/352176-8004.jpg","400x345","https://images.icecat.biz/img/norm/low/352176-8004.jpg","https://images.icecat.biz/img/gallery_mediums/img_352176_medium_1480940101_1345_26422.jpg","https://images.icecat.biz/thumbs/352176.jpg","","","MSI Mega Player 533, 256MB (with FM) 0.256 GB","Mega Player 533, 256MB (with FM function)","MSI Mega Player 533, 256MB (with FM), 0.256 GB, LCD, FM radio, 1.41 oz (40 g)","MSI Mega Player 533, 256MB (with FM). Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Weight: 1.41 oz (40 g)","Digital Audio Player \r\n MEGA PLAYER 533 supports MP3, WMA audio files playback. \r\nVoice Recording (only for MEGA PLAYER 533)\r\n MEGA PLAYER 533 provides synchronous recording function for voice, and the recorded files will be stored in WAV format. \r\nFM Radio Broadcasting (only for MEGA PLAYER 533)\r\n MEGA PLAYER 533 provides the function of receiving FM Radio frequency. Users are able to save 10 favorite FM stations. \r\nUSB Card Reader \r\n MEGA PLAYER 533 allows users to store data on the SD card. It can be a card reader and a flash disk without the battery. \r\nUSB Flash Disk \r\nallows users to store personal data into memory of MEGA PLAYER 533. \r\nEQ modes \r\n MEGA STICK 533 provides various EQ modes, such as JAZZ, ROCK, CLASSICAL, and POP,for users to choose to increase the enjoyment of listening to music, and to meet the personal need or habit. \r\nPlay modes\r\n While playing music or voice files, you are allowed to select a desired repeat setting from NORMAL, REPEAT ONE, REPEAT ALL, SHUFFLE, and SHUFFLE REP. \r\nSetting Power OFF Timer \r\n User can set the timer under Power OFF setting to turn off MEGA PLAYER 533 SERIES automatically when MEGA PLAYER 533 SERIES is operating for a period time. ","https://images.icecat.biz/img/norm/high/352176-8004.jpg","400x345","","","","","","","","","","Storage","Player media type: Flash memory","Total storage capacity: 0.256 GB","Display","Display: LCD","Display resolution: 96 x 25 pixels","File formats","Audio formats supported: MP3, WMA","Audio","Signal-to-Noise Ratio (SNR): 90 dB","Radio","FM radio: Yes","Record modes","Voice recording: Yes","Power","Battery type: AAA","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Weight & dimensions","Weight: 1.41 oz (40 g)","Other features","Dimensions (WxDxH): 2.28 x 1.91 x 0.531"" (58 x 48.5 x 13.5 mm)","Compatible operating systems: Windows 98, Windows 98SE, Windows 2000, Windows ME,Windows XP Home, Windows XP Pro"